EN
  • EN
  • DE

OPA4340PA

Part No OPA4340PA
Manufacturer Burr-Brown (TI)
Description SINGLE-SUPPLY, RAIL-TO-RAIL OPERATIONAL AMPLIFIERS MicroAmplifier TM Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Burr-Brown (TI)
Win Source Part Number 1233773-OPA4340PA
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA4340PA CAD Model

Description

The OPA4340PA is a low-power, single-supply, quad operational amplifier from Texas Instruments (formerly Burr-Brown). This op-amp is designed for battery-powered and portable applications where low power consumption and single-supply operation are critical. The quad configuration allows for multiple amplifier functions within a single package, saving board space and cost.

Applications:

  • Battery-powered instruments
  • Portable equipment
  • Sensor signal conditioning
  • Audio amplifiers
  • Active filters

Features:

  • Low quiescent current
  • Single-supply operation
  • Rail-to-rail output
  • Wide bandwidth
  • Low noise

Benefits:

  • Extended battery life in portable applications due to low power consumption.
  • Simplified circuit design with single-supply operation, eliminating the need for negative voltage rails.
  • Increased dynamic range with rail-to-rail output swing.
  • Accurate amplification of high-frequency signals with wide bandwidth.
  • Improved signal-to-noise ratio due to low noise performance.

Additional Details:

The OPA4340PA operates from a single supply voltage of 2.7V to 5.5V. The quiescent current is typically very low, contributing to its energy efficiency. The rail-to-rail output swing allows the output voltage to swing close to the supply rails, maximizing the dynamic range. It is available in a DIP (Dual In-line Package). Common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR) are important specifications, indicating the op-amp's ability to reject noise and variations in the input common-mode voltage and supply voltage, respectively. The OPA4340PA offers good performance in these areas, making it suitable for precision applications.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess