EN
  • EN
  • DE

OPA658N

Part No OPA658N
Manufacturer Burr-Brown (TI)
Description Wideband, Low Power Current Feedback OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Burr-Brown (TI)
Win Source Part Number 1233908-OPA658N
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA658N CAD Model

Description

The OPA658N is a wideband, low-noise operational amplifier from Texas Instruments (formerly Burr-Brown). It's designed for high-speed signal processing, imaging, and communication applications that require high bandwidth and low distortion.

Applications:

  • High-Speed Amplifiers: Used as gain stages in high-frequency amplifier circuits.
  • Transimpedance Amplifiers: Employed in transimpedance amplifiers for photodiodes and other current sources.
  • Active Filters: Used in active filters for signal conditioning and noise reduction.
  • Video Amplifiers: Used in video amplifiers for high-resolution video signals.
  • Communication Receivers: Used in communication receivers for signal amplification and filtering.

Features:

  • High Bandwidth: Offers a wide bandwidth for high-speed signal processing.
  • Low Noise: Low input voltage noise and current noise for high signal-to-noise ratio.
  • High Slew Rate: High slew rate for fast transient response.
  • Low Distortion: Low total harmonic distortion (THD) for accurate signal reproduction.
  • Wide Supply Voltage Range: Operates from a wide range of supply voltages.
  • Single-Supply Operation: Can be operated from a single supply voltage.
  • Rail-to-Rail Output: Offers rail-to-rail output swing for maximum signal dynamic range.

Benefits:

  • Improved Signal Quality: Low noise and distortion improve signal quality.
  • High Performance: High bandwidth and slew rate enable high-performance signal processing.
  • Versatile Applications: Suitable for a wide range of applications.
  • Simplified Design: Single-supply operation simplifies design.
  • Increased Dynamic Range: Rail-to-rail output maximizes signal dynamic range.

Additional Details:

The OPA658N is a voltage feedback operational amplifier. The input capacitance and output impedance are important parameters to consider when designing with this amplifier. The device is typically used with external compensation components to optimize stability and performance. The operating temperature range is specified in the datasheet. Careful attention should be given to power supply decoupling and grounding to minimize noise. The package type is PDIP.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess