EN
  • EN
  • DE

DP8573AVX/NOPB

Part No DP8573AVX/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 28-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Clock/Calendar
Features Alarm, Leap Year
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Voltage - Supply, Battery 2.2 V ~ 5.1 V
Current - Timekeeping (Maximum) 1μA @ 5V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 772816-DP8573AVX/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DP8573AVX/NOPB CAD Model

Description

Product Overview: DP8573AVX/NOPB

The DP8573AVX/NOPB is a highly integrated Real-Time Clock (RTC) module from Texas Instruments, designed to provide precise time and date information for a wide range of applications. This reliable timekeeping chip features a built-in crystal oscillator and is capable of running either on a 3.3V or 5V power supply, making it versatile for different system requirements.

One of the key features of the DP8573AVX/NOPB is its automatic leap year compensation, which ensures accuracy in date information without the need for manual adjustments. It also includes an alarm function that can be programmed to trigger events or tasks at specific times. The device supports a serial I2C interface, allowing for easy integration into existing systems with minimal additional components.

The RTC offers a battery backup input, which maintains the time and date information in the event of a power failure. This ensures that devices can keep accurate time even when main power is not available, which is crucial for applications such as data loggers, security systems, and other time-sensitive devices.

Furthermore, the DP8573AVX/NOPB is designed with industrial temperature ranges in mind, making it suitable for use in harsh environments. Its robust design and reliability are reflected in its wide acceptance in industrial, automotive, and consumer electronics markets.

Key features of the DP8573AVX/NOPB include:

  • Integrated crystal oscillator for stable timekeeping
  • Automatic leap year compensation
  • Programmable alarm function
  • Serial I2C interface for easy communication
  • Battery backup capability for continuous timekeeping during power outages
  • Compatible with both 3.3V and 5V power supplies
  • Suitable for wide temperature ranges, making it ideal for industrial applications

The DP8573AVX/NOPB is available in a compact package, which allows for space-saving designs and is a perfect choice for applications that require reliable and long-term timekeeping. Its combination of features and ease of use make it an excellent choice for designers looking to add real-time clock functionality to their projects.

You May Also Be Interested in

Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QC Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $3.3180
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8TSSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR I2C 16QFN
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $8.4452

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.7022 $81.4044
3+ $33.3967 $100.1901
5+ $32.3531 $161.7655
7+ $31.3094 $219.1658
9+ $30.2658 $272.3922
12+ $27.1348 $325.6176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess