EN
  • EN
  • DE

DS3695TN/NOPB

Part No DS3695TN/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX MULT PT RS485/422 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1034890-DS3695TN/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Automotive, Power Management, Consumer Electronics, Portable Devices
Quantity per package 40
Ultra Librarian 3D Model Ultra Librarian DS3695TN/NOPB CAD Model

Description

Product Overview: DS3695TN/NOPB

The DS3695TN/NOPB is a versatile and robust line driver and receiver from Texas Instruments, designed to meet the stringent requirements of the industrial and telecommunications sectors. This integrated circuit is part of the DS3695 family and is specifically tailored for balanced and unbalanced digital data transmission, while providing a high level of performance in terms of signal integrity and noise immunity.

Key Features

  • Interface Type: The DS3695TN/NOPB operates with RS-485 and RS-422 communication protocols, ensuring compatibility with a wide range of industry-standard devices and systems.
  • Supply Voltage: It is designed to work with a single 5V supply voltage, which simplifies power supply design and management.
  • High-Speed Operation: With its ability to handle data rates up to 10 Mbps, this device is suitable for applications that require fast data transmission.
  • Driver Output/Receiver Input Resistance: The device features a 12 kΩ driver output resistance and a 12 kΩ receiver input resistance, providing a balanced impedance environment for reliable data transmission.
  • Temperature Range: It is operational over an industrial temperature range of -40°C to 85°C, making it suitable for use in harsh environmental conditions.
  • Package: The DS3695TN/NOPB is available in a compact 8-pin SOIC package, which is ideal for space-constrained applications.

Applications

The DS3695TN/NOPB is commonly used in applications that require reliable and high-speed data communication. Some of these applications include:

  • Industrial control systems
  • Factory automation
  • Telecommunications equipment
  • Network servers and workstations
  • Security systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS3695TN/NOPB is no exception. This device is manufactured to the highest standards, ensuring it meets the reliability requirements of the most demanding applications. The NOPB designation indicates that this product is lead-free, which aligns with environmental regulations and promotes sustainability in electronic components.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess