EN
  • EN
  • DE

MMBZ5245BTS

Part No MMBZ5245BTS
Manufacturer Diodes Incorporated
Description TRIPLE SURFACE MOUNT ZENER DIODE ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1225170-MMBZ5245BTS
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBZ5245BTS CAD Model

Description

Product Overview: MMBZ5245BTS - Zener Diode

The MMBZ5245BTS from Diodes Incorporated is a high-quality Zener diode designed for providing a reliable voltage reference. This electronic component is an essential part of many circuits where voltage regulation and stabilization are critical. The MMBZ5245BTS is part of a series that offers a range of voltage options, catering to various applications and design requirements.

Key Features

  • Voltage Regulation: The MMBZ5245BTS provides a nominal Zener voltage of 15V, making it suitable for applications that require a stabilized voltage at this level.
  • Power Dissipation: With a power dissipation rating of 300mW, this Zener diode can handle a moderate amount of power, ensuring stable operation in typical circuit configurations.
  • Package: Enclosed in a small SOT-23 surface-mount package, the MMBZ5245BTS is ideal for space-constrained applications where PCB real estate is at a premium.
  • Thermal Stability: The diode offers excellent thermal stability, maintaining consistent performance over a wide temperature range.
  • Low Leakage Current: It features a low leakage current, ensuring minimal power loss and higher efficiency in the circuit.
  • RoHS Compliant: The MMBZ5245BTS meets RoHS standards, making it an environmentally friendly choice for electronic designs.

Applications

The MMBZ5245BTS Zener diode is versatile and can be used in various applications, such as:

  • Voltage regulation in power supplies
  • Surge suppression in sensitive electronics
  • Reference elements in precision circuits
  • Protection circuits in consumer electronics

Quality and Reliability

Diodes Incorporated is known for their commitment to quality, and the MMBZ5245BTS is no exception. It is manufactured to high standards, ensuring reliability and performance in your electronic projects. Whether you are designing a new circuit or troubleshooting an existing one, the MMBZ5245BTS Zener diode is a dependable component that you can trust to maintain voltage stability.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet provided by Diodes Incorporated. This will ensure the MMBZ5245BTS is used within its recommended operating conditions for optimal performance.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess