EN
  • EN
  • DE

DS2404B+T&R

Part No DS2404B+T&R
Manufacturer Maxim Integrated
Description Real Time Clock Serial 512byte Clock/Calendar/Power-On Interval Timer 16-Pin SSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0839+
Reference case SSOP16
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 730627-DS2404B+T&R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DS2404
Introduction Date February 09, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS2404B+T&R CAD Model

Description

The DS2404B+T&R from Maxim Integrated is a versatile silicon serial number chip designed to provide a unique identity to devices. This product comes in a compact, surface-mount package and is typically supplied on tape and reel, denoted by the '+T&R' suffix, which is ideal for automated manufacturing processes.

Key Features

  • Unique Serial Number: Each DS2404B+T&R contains a factory-lasered 64-bit ROM that includes a unique 48-bit serial number, an 8-bit CRC for verification, and an 8-bit Family Code (01h). This ensures that every device is uniquely identifiable, making it perfect for asset tracking, access control, and counterfeit prevention.
  • 1-Wire Interface: The device utilizes Maxim's proprietary 1-Wire protocol, which allows communication through a single data line plus ground, minimizing the number of pins required for operation and simplifying the system design.
  • Multi-Drop Capability: The 1-Wire interface also enables multiple DS2404B+T&R devices to be connected on the same bus, allowing for a scalable system that can be expanded with additional unique ID chips as needed.
  • Wide Operating Range: The DS2404B+T&R operates over a wide voltage range of 2.8V to 6.0V and is functional across a broad temperature range, making it suitable for various applications, from consumer electronics to industrial systems.

Applications

The DS2404B+T&R is ideal for a multitude of applications that require a unique digital identifier. These include:

  • Device authentication
  • Secure asset tracking and management
  • PCB identification
  • Network hardware identification
  • Warranty management systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the DS2404B+T&R is no exception. It is designed to meet high standards of performance and durability, ensuring reliable operation throughout the product's lifecycle.

With its unique serial number, easy integration, and robust performance, the DS2404B+T&R is a top choice for designers and manufacturers looking to incorporate a reliable security feature into their products.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess