EN
  • EN
  • DE

PCM1808

Part No PCM1808
Manufacturer Burr-Brown (TI)
Description SINGLE-ENDED, ANALOG-INPUT 24-BIT, 96-kHz STEREO A/D CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Burr-Brown (TI)
Win Source Part Number 1236409-PCM1808
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Audio, Communications & Networking, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian PCM1808 CAD Model

Description

The PCM1808 is a low-cost, single-chip stereo analog-to-digital converter (ADC) manufactured by Burr-Brown (Texas Instruments). It's designed for consumer audio applications requiring high-quality audio capture. This ADC features a delta-sigma modulator with integrated filters to provide excellent audio performance.

Applications:

  • Audio Interfaces: Used in USB audio interfaces for converting analog audio to digital signals.
  • Sound Cards: Integrated into sound cards for audio recording.
  • Portable Audio Recorders: Employed in portable audio recorders to capture high-quality audio.
  • Home Theater Systems: Utilized in home theater systems for audio input.
  • Automotive Audio Systems: Incorporated into automotive audio systems for voice recognition and audio recording.

Features:

  • Stereo ADC: Provides two channels of analog-to-digital conversion.
  • Delta-Sigma Modulator: Uses a delta-sigma modulator for high-resolution audio conversion.
  • Integrated Filters: Features integrated digital filters for noise shaping and anti-aliasing.
  • Sampling Rates: Supports sampling rates up to 96 kHz.
  • Low Power Consumption: Designed for low-power operation.
  • I2S Interface: Uses the I2S (Inter-IC Sound) interface for digital audio output.

Benefits:

  • High-Quality Audio: Provides high-quality audio conversion for demanding audio applications.
  • Low Noise: The delta-sigma modulator and integrated filters minimize noise and distortion.
  • Simplified Design: Requires minimal external components, simplifying circuit design.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Cost-Effective Solution: Offers a cost-effective solution for audio ADC applications.

Additional Details:

The PCM1808 typically comes in a small surface-mount package such as a TSSOP. Detailed specifications including THD+N (Total Harmonic Distortion + Noise), SNR (Signal-to-Noise Ratio), and dynamic range are usually available in the product datasheet from Texas Instruments. Always refer to the official datasheet for the most accurate and up-to-date information. The device requires external analog circuitry for input buffering and filtering in some applications.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1349 $57.8886
35+ $3.3934 $118.7690
53+ $3.2871 $174.2163
73+ $3.1809 $232.2057
94+ $3.0746 $289.0124
126+ $2.7570 $347.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,170 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess