EN
  • EN
  • DE

121000102

Part No 121000102
Manufacturer C&K Components
Catalog Switches Accessories - Caps
Description CAP SLIDE RECTANGULAR BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Switch Type Slide
Shape Rectangular
Color Black
Illumination Non-Illuminated
For Use With/Related Products S Series
Mounting Type Slip On
Size 19.05mm L x 11.10mm W x 8.71mm H
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1561688-121000102
Ultra Librarian 3D Model Ultra Librarian 121000102 CAD Model

Description

N

You May Also Be Interested in

NKK Switches
CAP PUSHBUTTON SQUARE YELLOW
Need more? Email Us
EAO
CAP PUSHBUTTON ROUND RED
Need more? Email Us
NKK Switches
CAP PUSHBUTTON SQ RED/RED LED
Need more? Email Us
Honeywell
BUTTON FOR SWITCH/INDICATORS
Need more? Email Us
EAO
CAP PUSHBUTTON SQUARE GRN
Need more? Email Us
MEC Switches
CAP TACTILE ROUND GREEN
Need more? Email Us
MEC Switches
CAP TACT RECT BLK/TRANS LENS
Need more? Email Us
C&K Components
CAP PUSHBUTTON SQUARE RED
Need more? Email Us
MEC Switches
CAP TACTILE ROUND BLK/TRANS LENS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess