EN
  • EN
  • DE

302109N03

Part No 302109N03
Manufacturer C&K Components
Catalog Thumbwheel Switches
Description SWITCH THUMB BCD 0.1A 120V/28V / Thumbwheel Switch BCD 0.1A @ 120VAC/28VDC Panel Mount, Snap-In
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Thumbwheel Switches
Mfr C&K
Series 3
Package Bulk
Output Code BCD
Read Out 0 ~ 9
Number of Sections 1
Actuator Type Thumbwheel
Contact Rating @ Voltage 0.1A @ 120VAC/28VDC
Contact Material Copper Alloy
Mounting Type Panel Mount, Snap-In
Termination Style PC Pin
End Caps Sold Separately
Section Width 0.315" (8.00mm)
Features Dust Lens, Sealed Contacts
Temperature Range - Operating -40°C ~ 65°C
Depth Behind Flange 37.85mm
Housing Material Acrylonitrile Butadiene Styrene (ABS)
Color Black
Electrical Life 100,000 Cycles
Base Product Number 302109
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Other Names 2266-302109N03,*302109N03
Standard Package 1
Win Source Part Number 1118875-302109N03
Ultra Librarian 3D Model Ultra Librarian 302109N03 CAD Model

Description

The 1118875-302109N03 is a thumbwheel switch from C&K's 3 series with a readout of 0~9.

  • Readout: 0~9
  • Features: Dust Lens and Sealed Contacts
  • Panel Cutout Dimension: -
  • Actuator Type: Thumbwheel
  • Electrical Life: 100,000 cycles
  • Contact Rating: 0.1A @ 120VAC/28VDC
  • Mounting: Panel Mount, Snap-In
  • Temperature Range: -40°C to 65°C
  • Output Code: BCD
  • Sections: One
  • Section Width: 0.315 inches (8.00mm)
  • Housing Material: Acrylonitrile Butadiene Styrene (ABS)
  • Contact Material: Copper Alloy
  • End Caps: Sold Separately
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS Code: 8536.50.9065

You May Also Be Interested in

Omron
SWITCH THUMB BCD 0.1A 50V
Need more? Email Us
Omron
SWITCH THUMB BCD 0.1A 50V
Need more? Email Us
C&K Components
SWITCH THUMB BCD 0.1A 120V/28V
Need more? Email Us
C&K Components
SWITCH THUMB DEC 0.1A 120V/28V
Need more? Email Us
C&K Components
SWITCH THUMB BCD 0.1A 120V
Need more? Email Us
Apem Inc.
SWITCH THUMB BCD 0.1A 40V
Need more? Email Us
TE Connectivity
SWITCH THUMB HEX 0.4VA 20V
Need more? Email Us
C&K Components
SWITCH THUMB BCD COMP 0.1A 120V
Need more? Email Us
Omron
SWITCH THUMB BCD 0.1A 50V
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess