EN
  • EN
  • DE

DRV8436ERGER

Part No DRV8436ERGER
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description INDUSTRIAL STEPPER DRIVER / Bipolar Motor Driver Power MOSFET PWM 24-VQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers
Mfr Texas Instruments
Series -
Package Tape & Reel
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM
Technology Power MOSFET
Step Resolution -
Applications General Purpose
Current - Output 1.5A
Voltage - Supply 0V ~ 5.3V
Voltage - Load 4.5V ~ 48V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number DRV8436
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000 pcs
Win Source Part Number 1381929-DRV8436ERGER
Ultra Librarian 3D Model Ultra Librarian DRV8436ERGER CAD Model

Description

The Texas Instruments DRV8436ERGER is a cutting-edge motor driver designed to deliver efficient and precise control for a wide range of motor applications. This highly integrated device is part of the DRV843x family, known for its reliability and performance in driving brushed DC and stepper motors.

Key Features

  • Operating Voltage Range: The DRV8436ERGER operates over a broad voltage range from 4.5 V to 36 V, making it versatile for various applications that require different voltage levels.
  • Output Current Capability: This motor driver can support up to 1.5 A of continuous output current per channel, with peak currents of up to 2.8 A, ensuring robust performance for a wide range of motor sizes.
  • Advanced Protection Features: It includes multiple protection features such as overcurrent, thermal shutdown, and undervoltage lockout, which safeguard the device and the motor from potential damage caused by abnormal operating conditions.
  • Configurable Control Interface: With a flexible control interface, the DRV8436ERGER can be configured to operate in different modes such as PWM, PHASE/ENABLE, or independent half-bridge control to suit various application requirements.
  • Integrated Current Sensing: The device features integrated current sensing, which eliminates the need for external sense resistors and simplifies the overall design.

Applications

The DRV8436ERGER is ideal for a broad spectrum of applications, including but not limited to:

  • Robotics and automated guided vehicles (AGVs)
  • Office automation machines
  • Home appliances
  • Battery-powered toys and tools
  • Health and wellness devices

Package and Quality

The DRV8436ERGER is offered in a compact VQFN-24 package, designed to enable a small footprint and efficient heat dissipation. Texas Instruments' commitment to quality ensures that this motor driver is manufactured to the highest standards, providing reliable and consistent performance for your motor control solutions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $2.3760
ON Semiconductor
IC HALF BRIDGE DRIVER DUAL 28SOI / Motor Driver
Lowest to $2.5750
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48WQFN / Bipolar Motor Driver Power MOSFET Parallel 48-WQFN (7x7)
Lowest to $4.4838
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971
Toshiba Semiconductor and Storage
Lowest to $1.4942
Allegro MicroSystems, LLC
Need more? Email Us
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $4.4387
Allegro MicroSystems, LLC
IC MOTOR DRVR 5.5V-50V 28ETSSOP / Motor Driver NMOS SPI 28-TSSOP-EP
Lowest to $2.7945
Asahi Kasei Microsystems
IC MTR DRVR BIPOLAR 8-35V 24QFN / Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6013 $50.6143
27+ $3.7754 $101.9358
42+ $3.6574 $153.6108
57+ $3.5395 $201.7515
74+ $3.4215 $253.1910
98+ $3.0675 $300.6150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,686 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess