EN
  • EN
  • DE

340108713B

Part No 340108713B
Manufacturer C&K Components
Catalog D - Sub, D - Shaped Connectors - Backshells, Hoods
Description CONN BACKSHELL 37POS 180DEG SHLD / 37 Position One Piece Backshell Connector Gold 180° Shielded
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub, D-Shaped Connectors - Backshells, Hoods
Mfr C&K Connect
Series MDM
Package Bulk
Accessory Type One Piece Backshell
Number of Positions 37
Cable Type Round
Cable Exit 180°
Shielding Shielded
Material Metal, Aluminum Alloy
Plating Gold
Color Gold
Base Product Number 340108713
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Other Names CKN12075,*C115366-1037C,C115366-1037C-ND,C115366-1037C
Standard Package 1
Win Source Part Number 981788-340108713B
Ultra Librarian 3D Model Ultra Librarian 340108713B CAD Model

Description

The MDM series one-piece backshell is a high-quality connector accessory designed for use with D-sub, D-shaped connectors.

  • Series: MDM
  • Type: One-piece backshell
  • Connector Type: D-sub, D-shaped
  • Shielded: Yes
  • Positions: 37
  • Cable Exit: 180°
  • Material: Metal, aluminum alloy
  • Plating: Gold plated
  • Cable Type: Round cables
  • Packaging: Bulk
  • Temperature Range: -40°C to 85°C
  • REACH: Affected

You May Also Be Interested in

Amphenol CONEC
CONN BACKSHELL 25POS 180DEG BLK
Need more? Email Us
HARTING
CONN BACKSHELL 25POS 180DEG BLK
Need more? Email Us
HARTING
CONN BACKSHELL 9POS 90DEG GRAY
Need more? Email Us
HARTING
POSITION CONNECTOR
Need more? Email Us
Phoenix Contact
CONN BACKSHELL 25POS 45DEG SHLD
Need more? Email Us
HARTING
CONN BACKSHELL 9POS 45DEG
Need more? Email Us
Amphenol CONEC
CONN BACKSHELL 15POS 180DEG SHLD
Need more? Email Us
Hirose Electric Co Ltd
CONN BACKSHELL 37POS 180DEG SHLD
Need more? Email Us
Amphenol CONEC
CONN BACKSHELL 3POS 180DEG GRAY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess