EN
  • EN
  • DE
  • IT

7201MY9ABE

Part No 7201MY9ABE
Manufacturer C&K Components
Catalog Toggle Switches
Description SWITCH TOGGLE DPDT 0.4VA 20V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Estimated Pruduction Lead Time 9 Weeks
Features Toggle Switch DPDT Through Hole, Right Angle
Manufacturer C&K Components
Series 7000
Package Tray
Operating Temperature Range -30°C ~ 85°C
Mounting Through Hole, Right Angle
Family Name 7201
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.50.9065
Other Part Number 2266-7201MY9ABE, CKN11469, *7201MY9ABE, 7201MY9ABE-ND, -7201MY9ABE
Quantity per package 80
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907837-7201MY9ABE
Ultra Librarian 3D Model Ultra Librarian 7201MY9ABE CAD Model

Description

The C&K Components 7000 series toggle switch is a DPDT through-hole switch that is right-angled.

  • Operating Temperature: -30°C to 85°C
  • Package: Tray
  • Family Name: 7201
  • Category: Switches
  • ECCN: EAR99
  • Supply and Demand: Balanced
  • Quantity per Package: 80
  • MSL Level: 1 (unlimited)
  • Production Lead Time: 9 weeks
  • REACH Status: REACH affected
  • HTSUS: 8536.50.9065
  • Other Part Numbers: 2266-7201MY9ABE, CKN11469, *7201MY9ABE, 7201MY9ABE-ND, -7201MY9ABE

You May Also Be Interested in

TE Connectivity
8980K200=8 AMP TOGGLE / Toggle Switch DPST
Need more? Email Us
Nidec Copal Electronics
SWITCH TOGGLE 6PDT 10A 125V
Need more? Email Us
NKK Switches
STD SIZE TOGGLE/LOW TO HIGH CAPA
Lowest to $89.1384
S6A
NKK Switches
SWITCH TOGGLE DPDT 20A 125V
Need more? Email Us
Apem Inc.
SWITCH TOGGLE DPDT 6A 125V / Toggle Switch DPDT Panel Mount
Lowest to $7.2586
NKK Switches
SWITCH TOGGLE DPDT 0.4VA 28V
Lowest to $5.2184
S32
NKK Switches
SWITCH TOGGLE 3PDT 20A 125V
Lowest to $14.2890
NKK Switches
SWITCH TOGGLE SPDT 6A 125V / Toggle Switch SPDT Panel Mount
Need more? Email Us
NKK Switches
SWITCH TOGGLE SPDT 6A 125V / Toggle Switch SPDT Panel Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess