EN
  • EN
  • DE
  • IT

PCA9555DWR

Part No PCA9555DWR
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 1086826-PCA9555DWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9555DWR CAD Model

Description

Product Overview: Texas Instruments PCA9555DWR

The Texas Instruments PCA9555DWR is a sophisticated integrated circuit designed to provide a versatile I/O expansion for the two-line bidirectional I²C-bus (Inter-Integrated Circuit). This 16-bit General Purpose Input/Output (GPIO) expander is an ideal solution for applications where additional I/Os are needed. It is particularly useful in microcontroller-based systems where the number of GPIO pins is limited.

Key Features

  • 16-bit I/O Ports: The PCA9555DWR offers 16 I/O ports which can be individually set as input or output, providing flexibility for a wide range of applications.
  • I²C Interface: With the industry-standard I²C interface, this device ensures easy integration into existing systems, supporting both 400 kHz Fast-mode and 100 kHz Standard-mode I²C operations.
  • Interrupt Output: An interrupt output is provided to indicate a change in input state, which helps in reducing the need for the microcontroller to continuously poll the inputs.
  • Power Supply Range: The PCA9555DWR operates over a wide power supply range from 2.3V to 5.5V, making it suitable for a variety of logic levels and power conditions.
  • Low Standby Current: It is optimized for low standby current which is beneficial for power-sensitive applications.
  • Surface-Mount Device: Encased in a 24-pin TSSOP (Thin Shrink Small Outline Package), it is designed for surface-mount technology, ensuring a compact footprint on the PCB.

Applications

The PCA9555DWR is a versatile device that can be used in a variety of applications, including:

  • Servers
  • Personal electronics
  • Industrial control systems
  • Medical equipment
  • Telecommunications infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The PCA9555DWR is manufactured to meet high standards, ensuring stable performance across different environmental conditions and applications. With Texas Instruments' expertise in IC design and manufacturing, users can expect consistent and reliable operation from the PCA9555DWR.

Whether you're designing a complex server system or a simple peripheral device, the PCA9555DWR from Texas Instruments provides the expansion capabilities needed to enhance functionality and performance.

You May Also Be Interested in

Rohm Semiconductor
IC XPNDR 400KHZ I2C 35VBGA
Lowest to $2.0208
Silicon Labs
IC XPNDR 400KHZ I2C SPI 20QFN
Lowest to $6.0216
Infineon Technologies
IC XPNDR 100KHZ I2C 48SSOP
Lowest to $29.6399
Infineon Technologies
IC XPNDR 100KHZ I2C 28SSOP
Lowest to $9.1272
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $3.9325
Maxim Integrated
IC XPNDR 100KHZ 2-WIRE 16QSOP
Lowest to $4.3879
Maxim Integrated
8-PORT I/O EXPANDER / I/O Expander 8 I2C, SMBus 400 kHz 16-TSSOP
Lowest to $5.2825
Harris Corporation
IC XPNDR PARALLEL 24SBDIP
Lowest to $132.4090
Maxim Integrated
18-PORT GPIO
Lowest to $5.7476

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7283 $52.0113
26+ $3.8797 $100.8722
40+ $3.7584 $150.3360
55+ $3.6372 $200.0460
72+ $3.5159 $253.1448
96+ $3.1522 $302.6112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess