EN
  • EN
  • DE

A20505RNCQK

Part No A20505RNCQK
Manufacturer C&K Components
Catalog Rotary Switches
Description SWITCH ROTARY 5POS 2.5A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Positions 5
Index Stops Fixed
Number of Decks 1
Number of Poles per Deck 2
Circuit per Deck DP5T
Contact Timing Non-Shorting (BBM)
Current Rating (Amps) 2.5A (AC), 350mA (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 125 V
Actuator Type Flatted (6.35mm Dia)
Actuator Length 12.70mm
Angle of Throw 30°
Contact Material Silver (Ag)
Contact Finish Silver
Mounting Type Panel Mount, Through Hole
Termination Style PC Pin
Features Epoxy Sealed Terminals, Splashproof Bushing Seal
Depth Behind Panel 14.48mm
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1559361-A20505RNCQK
Ultra Librarian 3D Model Ultra Librarian A20505RNCQK CAD Model

Description

N

You May Also Be Interested in

C&K Components
SWITCH ROTARY 6POS 250MA 125V
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 5POS 250MA 115V
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 2-8POS 150MA 115V
Need more? Email Us
Electroswitch
SWITCH ROTARY 2-12POS 1A 125V
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 2-5POS 150MA 115V
Need more? Email Us
C&K Components
SWITCH ROTARY 6POS 2.5A 125V
Need more? Email Us
C&K Components
SWITCH ROTARY 5POS 2.5A 125V
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 5POS 1A 115V
Need more? Email Us
E-SWITCH
SWITCH ROTARY 8POS 350MA 125V
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess