EN
  • EN
  • DE

A206S1RNZQK

Part No A206S1RNZQK
Manufacturer C&K Components
Catalog Rotary Switches
Description SWITCH ROTARY 6POS 2.5A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Positions 6
Index Stops Fixed
Number of Decks 1
Number of Poles per Deck 2
Circuit per Deck DP6T
Contact Timing Non-Shorting (BBM)
Current Rating (Amps) 2.5A (AC), 350mA (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 125 V
Actuator Type Screwdriver Slot
Actuator Length Flush
Angle of Throw 30°
Contact Material Silver (Ag)
Contact Finish Silver
Mounting Type Panel Mount
Termination Style Solder Lug
Features Epoxy Sealed Terminals, Splashproof Bushing Seal
Depth Behind Panel 20.83mm
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1559365-A206S1RNZQK
Ultra Librarian 3D Model Ultra Librarian A206S1RNZQK CAD Model

Description

N

You May Also Be Interested in

Grayhill Inc.
SWITCH ROTARY 3POS 1A 115V
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 2-10POS 250MA 115V
Need more? Email Us
Electroswitch
SWITCH ROTARY 2-3POS 500MA 115V
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 2-8POS 150MA 115V
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 5POS 1A 115V
Need more? Email Us
E-SWITCH
SWITCH ROTARY 8POS 350MA 125V
Need more? Email Us
NKK Switches
STD SIZE ROTARY/POWER RATED
Need more? Email Us
C&K Components
SWITCH ROTARY 4POS 2.5A 125V
Need more? Email Us
C&K Components
SWITCH ROTARY 12POS 2.5A 125V
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess