EN
  • EN
  • DE

ADPDC2W04AC

Part No ADPDC2W04AC
Manufacturer C&K Components
Catalog Snap Action, Limit Switches
Description SWITCH SNAP ACTION DPDT 15A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit DPDT
Switch Function On-Mom
Current Rating (Amps) 15A (AC)
Voltage Rating - AC 125 V
Actuator Type Lever, Roller
Mounting Type Chassis Mount
Termination Style Quick Connect - 0.250" (6.3mm)
Operating Force 510gf
Release Force 57gf
Operating Position 0.718" (18.24mm)
Pretravel 0.281" (7.14mm)
Overtravel 0.062" (1.6mm)
Electrical Life 200,000 Cycles
Temperature Range - Operating -55°C ~ 85°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1551272-ADPDC2W04AC
Ultra Librarian 3D Model Ultra Librarian ADPDC2W04AC CAD Model

Description

N

You May Also Be Interested in

Omron
SWITCH SNAP ACTION PLAST 2NC/1NO
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 10A 125V
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 0.1A 125V
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 15A 125V
Need more? Email Us
Omron
SWITCH SNAP ACTION 3PST 3A 240V
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 15A 125V
Need more? Email Us
Omron
SWITCH SNAP ACTION 1A 250V
Need more? Email Us
Omron
SWITCH SNAP ACT DPST-NC 10A 120V
Need more? Email Us
Omron
SWITCH SNP ACT SPST-NC 0.03A 30V
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess