EN
  • EN
  • DE
Part No BD04
Manufacturer C&K Components
Catalog DIP Switches
Description SWITCH SLIDE DIP SPST 100MA 5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - DIP Switches
Mfr C&K
Series BD
Package Tube
Product Status Active
Circuit SPST
Number of Positions 4
Current Rating (Amps) 100mA
Voltage Rating 5VDC
Actuator Type Slide (Standard)
Actuator Level Raised
Contact Material Phosphor Bronze
Contact Finish Gold
Height Above Board 0.297" (7.54mm)
Mounting Type Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable Yes
Features -
Temperature Range - Operating -40°C ~ 85°C
Body Material Polybutylene Terephthalate (PBT), Glass Filled
Length 0.480" (12.19mm)
Mechanical Life 10,000 Cycles
Electrical Life 10,000 Cycles
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1376429-BD04
Ultra Librarian 3D Model Ultra Librarian BD04 CAD Model

Description

The BD04 is a DIP switch from C&K's BD series.

  • Mounting Type: Through Hole
  • Package: Tube
  • Temperature Range: -40°C to 85°C
  • Current Rating: 100mA
  • Circuit Configuration: Single-Pole, Single-Throw (SPST)
  • Actuator Type: Slide
  • Number of Positions: 4
  • Voltage Rating: 5VDC
  • Mechanical Life: 10,000 Cycles
  • Electrical Life: 10,000 Cycles
  • Body Material: Polybutylene Terephthalate (PBT)

You May Also Be Interested in

E-SWITCH
SWITCH PIANO DIP SPST 0.025A 24V
Need more? Email Us
TE Connectivity
SWITCH SLIDE DIP SPST 0.025A 50V
Need more? Email Us
CTS Electrocomponents
SWITCH PIANO DIP SPST 0.05A 24V
Need more? Email Us
Apem Inc.
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
C&K Components
SWITCH SLIDE DIP SPST 0.01A 20V
Need more? Email Us
Omron
SWITCH PIANO DIP SPST 0.025A 24V
Need more? Email Us
Omron
SWITCH ROTARY DIP HEX 0.025A 24V
Need more? Email Us
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $2.7589
NKK Switches
SW ROTARY DIP HEX COMP 0.1A 5V
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6094 $64.3760
90+ $1.3206 $118.8540
140+ $1.2793 $179.1020
190+ $1.2381 $235.2390
245+ $1.1968 $293.2160
325+ $1.0730 $348.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess