EN
  • EN
  • DE
  • IT

CCM02-1NO-32ROHS T30

Part No CCM02-1NO-32ROHS T30
Manufacturer C&K Components
Catalog Memory Connectors - PC Card Sockets
Description CONN SMART CARD PUSH-PULL R/A / 10 (8 + 2) Position Card Connector Smart Card Through Hole, Right Angle Gold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Memory Connectors - PC Card Sockets
Mfr C&K Components
Series CCM02 MK I
Package Tray
Product Status Obsolete
Card Type Smart Card
Number of Positions 10 (8 + 2)
Connector Type Connector
Insertion, Removal Method Push In, Pull Out
Mounting Type Through Hole, Right Angle
Features Board Guide, Switch
Height Above Board 0.228" (5.80mm)
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Base Product Number CCM02
Standard Package 300 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 847799-CCM02-1NO-32ROHS T30
Ultra Librarian 3D Model Ultra Librarian CCM02-1NO-32ROHS T30 CAD Model

Description

The CCM02-1NO-32ROHS T30 is a PC Card Socket connector from C&K Components.

  • Series: CCM02 MK I
  • Number of Positions: 10 (8 for regular contacts, 2 for switch)
  • Features: Board Guide
  • Mounting Type: Through Hole, Right Angle
  • Height Above Board: 0.228" (5.80mm)
  • Contact Finish: Gold
  • Smart Card Support: Yes
  • Insertion/Removal Method: Push-In, Pull-Out
  • Packaging: Tray
  • Standard Package Quantity: 300 pcs
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8536.69.4040

You May Also Be Interested in

Molex, LLC
CONN MICRO SIM CARD PUSH-PULL
Need more? Email Us
Molex, LLC
CONN SIM CARD HINGED TYPE R/A
Lowest to $4.1786
Molex, LLC
Need more? Email Us
Molex, LLC
CONN SIM CARD PUSH-PULL R/A SMD
Lowest to $5.4784
Amphenol FCI
SMART CARD CNR E02 LF
Need more? Email Us
AVX Corp/Kyocera Corp
CONN SD CARD PUSH-PULL R/A SMD
Need more? Email Us
Molex, LLC
8 (6 + 2) Position Card Connector Secure Digital - microSD Surface Mount, Right Angle Gold
Lowest to $0.7862
Molex, LLC
PLEASE CHECK WWW.MOLEX.COM FOR LATEST PART INFORMATION
Lowest to $0.8150
Amphenol
CONN MICRO SD CARD PUSH-PUSH R/A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess