EN
  • EN
  • DE

E301SD1CBE

Part No E301SD1CBE
Manufacturer C&K Components
Catalog Toggle Switches
Description SWITCH TOGGLE 3PDT 0.4VA 20V  /  Toggle Switch 3PDT Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Toggle Switches
Mfr C&K
Series E
Package Tray
Mounting Type Through Hole
Circuit 3PDT
Switch Function On-On
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 20 V
Voltage Rating - DC 20 V
Actuator Type Standard Round
Actuator Length 12.70mm
Illumination Non-Illuminated
Termination Style PC Pin
Bushing Thread Unthreaded
Ingress Protection IP57 - Dust Protected, Waterproof
Features Epoxy Sealed Terminals
Temperature Range - Operating -30°C ~ 85°C
Actuator Material Brass, Chrome Plated
Electrical Life 30,000 Cycles
Base Product Number E301
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.50.9065
Other Names CKN1526,E301SD1CBE-ND,2266-E301SD1CBE,*E301SD1CBE
Standard Package 40
Win Source Part Number 994431-E301SD1CBE
Ultra Librarian 3D Model Ultra Librarian E301SD1CBE CAD Model

Description

The E series toggle switch from C&K is a 3PDT switch with PC pin termination style.

  • Series: E
  • Switch Type: Toggle
  • Contact Form: 3PDT
  • Termination Style: PC Pin
  • Terminals: epoxy sealed
  • Ingress Protection: IP57 - Dust Protected, Waterproof
  • Actuator Material: brass, chrome plated
  • Circuit: 3PDT
  • Switch Function: on-on
  • Actuator Type: standard round
  • Electrical Life: 30,000 cycles
  • Illumination: non-illuminated
  • Voltage Rating: 20V AC/DC
  • Current Rating: 0.4VA (AC/DC)
  • Temperature Range: -30°C ~ 85°C
  • ECCN: EAR99
  • REACH: affected

You May Also Be Interested in

NKK Switches
SWITCH TOGGLE DPDT 15A 125V
Need more? Email Us
NKK Switches
SWITCH TOGGLE SPDT 0.4VA 28V
Need more? Email Us
NKK Switches
SWITCH TOGGLE SPDT 0.4VA 28V
Need more? Email Us
E-SWITCH
SWITCH TOGGLE SPDT 3A 120V
Need more? Email Us
C&K Components
SWITCH TOGGLE SPDT 0.4VA 20V
Need more? Email Us
NKK Switches
BRACKET PC MINIATURE TOGGLE
Need more? Email Us
NKK Switches
SWITCH TOGGLE SPDT 0.4VA 28V
Lowest to $6.7476
E-SWITCH
SWITCH TOGGLE SPDT 0.4VA 20V
Need more? Email Us
NKK Switches
BUSHING MOUNT MINIATURE TOGGLE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.4380 $76.3140
6+ $20.8722 $125.2332
9+ $20.2200 $181.9800
12+ $19.5677 $234.8124
16+ $18.9154 $302.6464
21+ $16.9586 $356.1306
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess