EN
  • EN
  • DE

ET01J1V3BE2

Part No ET01J1V3BE2
Manufacturer C&K Components
Catalog Rocker Switches
Description SWITCH ROCKER SPDT 0.4VA 20V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Through Hole
Circuit SPDT
Switch Function On-On
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 20 V
Voltage Rating - DC 20 V
Actuator Type Concave (Curved)
Color - Actuator/Cap Black
Actuator Marking No Marking
Termination Style PC Pin
Features Sealed - Flux Protection
Temperature Range - Operating -30°C ~ 85°C
Approval Agency cULus
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1558324-ET01J1V3BE2
Ultra Librarian 3D Model Ultra Librarian ET01J1V3BE2 CAD Model

Description

N

You May Also Be Interested in

NKK Switches
SWITCH ROCKER DPDT 6A 125V
Need more? Email Us
C&K Components
SWITCH ROCKER SPDT 16A 125V
Need more? Email Us
Apem Inc.
SWITCH ROCKER SPDT 0.4VA 20V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPST 6A 125V
Need more? Email Us
CW Industries
SWITCH ROCKER SPST-NO 21A 14V
Need more? Email Us
C&K Components
SWITCH ROCKER SPDT 5A 120V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 0.4VA 28V
Need more? Email Us
E-SWITCH
SWITCH ROCKER DPDT 16A 125V
Need more? Email Us
C&K Components
SWITCH ROCKER SPDT 5A 120V
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess