The KT11P4SA1M35LFGSS-FORM is a series of miniature tactile switches manufactured by C&K Components. These switches are designed for surface mounting and offer a reliable and durable solution for various applications requiring momentary switch activation. They are commonly used in electronic devices, control panels, and instrumentation where space is limited and a positive tactile feedback is required.
Applications:
- Mobile phones and smartphones
- Consumer electronics
- Industrial control panels
- Medical devices
- Testing and measurement equipment
- Navigation systems
- Remote controls
Features:
- Miniature size for space-constrained applications
- Surface mount technology (SMT) compatibility
- Tactile feedback for user confirmation
- High reliability and long life
- Available in various actuation forces
- Sealed versions available for environmental protection
- Gold or silver plated contacts for corrosion resistance and enhanced conductivity
Benefits:
- Space saving design allows for higher component density
- Easy integration into automated assembly processes
- Provides a clear indication of switch activation
- Ensures consistent performance over time
- Allows customization to specific application needs
- Withstands harsh environments
- Maintains reliable electrical connection
Additional Details:
These switches typically feature a compact design with a small footprint. The contacts are often gold or silver plated to ensure reliable electrical connection and resistance to corrosion. They are available in a range of actuation forces, allowing designers to select the optimal feel for their application. Operating temperature ranges typically span from -40°C to +85°C. Electrical life can vary depending on the specific model, but is usually rated for hundreds of thousands or even millions of cycles. The KT11 series from C&K is known for providing consistent and reliable performance in demanding applications. Specific dimensions and electrical ratings should be verified with the manufacturer's datasheet.