The M74AS21P is a dual 4-input AND gate from the Advanced Schottky (AS) series, manufactured by Mitsubishi. This integrated circuit (IC) is designed for general-purpose logic applications requiring high speed. It is commonly used in digital systems for performing logical AND operations on four input signals.
Applications
- General digital logic circuits
- Data processing
- Control systems
- Signal routing
- Address decoding
Features
- Dual 4-input AND gates
- Advanced Schottky (AS) technology
- High speed: Typical propagation delay of around 3.5ns
- Wide operating voltage range: 4.5V to 5.5V
- High noise immunity
- TTL compatible inputs and outputs
Benefits
- Provides a cost-effective solution for implementing AND logic functions
- Offers high-speed performance suitable for demanding applications
- Ensures reliable operation across a wide voltage range
- Simplifies circuit design with TTL compatibility
- Enhances noise immunity for stable performance in noisy environments
Additional Details
The M74AS21P typically comes in a 14-pin DIP (Dual In-line Package). Each of the two AND gates operates independently, taking four inputs and producing a single output that is the logical AND of the inputs. The output is HIGH only when all inputs are HIGH; otherwise, the output is LOW. The AS technology ensures high-speed performance, making it suitable for demanding digital applications. The device's TTL compatibility allows it to interface easily with other TTL devices in a system. Its high noise immunity also ensures reliable operation in noisy environments.