EN
  • EN
  • DE

RM101002BCB

Part No RM101002BCB
Manufacturer C&K Components
Catalog Rotary Switches
Description Rotary Switch 2 Position SPST 500mA (DC) AC Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer C&K
Series RM
Packaging Tray
Number of Positions 2
Index Stops Fixed
Number of Decks 1
Number of Poles per Deck 1
Circuit per Deck SPST
Contact Timing Non-Shorting (BBM)
Current Rating (Amps) 500mA (DC)
Voltage Rating - DC 24 V
Actuator Type Screwdriver Slot
Actuator Length Flush
Angle of Throw 45°
Contact Material Brass
Contact Finish Gold
Mounting Type Through Hole
Termination Style PC Pin
Depth Behind Panel 7.37mm
Base Product Number RM101
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9020
Win Source Part Number 1481752-RM101002BCB
Ultra Librarian 3D Model Ultra Librarian RM101002BCB CAD Model

You May Also Be Interested in

Copal Electronics Inc.
Switch DIP SP16T 16 Flush Screwdriver 0.1A 5VDC Gull Wing 2.54mm SMD T/R
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY PC MOUNT, 30 DEG 3 / Rotary Switch 3 Position DP3T 250mA (AC/DC) 115 VAC Panel Mount, Through Hole, Right Angle
Need more? Email Us
C&K Components
SWITCH ROTARY 12POS 0.4VA 20V
Lowest to $17.2713
TE Connectivity
SWITCH ROTARY 4POS 0.4VA 20V / Rotary Switch 4 Position 3P4T 0.4VA (AC/DC) 20 VAC Panel Mount, Through Hole
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 2-6POS 150MA 115V
Lowest to $15.8177
Grayhill Inc.
SWITCH ROTARY 4POS 1A 125V / Rotary Switch 4 Position SP4T 1A (AC) 125 VAC Panel Mount
Need more? Email Us
C&K Components
SWITCH ROTARY 10POS 2.5A 125V
Lowest to $14.6704
C&K Components
SWITCH ROTARY 4POS 5A 125V
Lowest to $7.4308
Copal Electronics Inc.
Switch DIP SP16T 16 Flush Screwdriver 0.1A 5VDC Gull Wing 2.54mm SMD T/R
Lowest to $6.2566

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess