Products specifications Report Issue?

Category Switches - Rotary Switches
Mfr C&K
Series RM
Package Tray
Number of Positions 2
Index Stops Fixed
Number of Decks 1
Number of Poles per Deck 1
Circuit per Deck SPDT
Contact Timing Non-Shorting (BBM)
Current Rating (Amps) 500mA (DC)
Voltage Rating - DC 24 V
Actuator Type Flatted (4.2mm Dia) , Slotted
Actuator Length 7.70mm
Angle of Throw 45°
Contact Material Brass
Contact Finish Gold
Mounting Type Through Hole
Termination Style PC Pin
Depth Behind Panel 7.37mm
Base Product Number RM102
Standard Package 189
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9020
Win Source Part Number 1344473-RM102772BCB
Ultra Librarian 3D Model Ultra Librarian RM102772BCB CAD Model

Description

The RM102772BCB is a rotary switch from C&K.

  • Number of Positions: 2
  • Contact Timing: Non-Shorting (BBM)
  • Voltage Rating: 24V
  • Current Rating: 500mA (DC)
  • Actuator Type: Flatted (4.2mm Dia), Slotted
  • Actuator Length: 7.70mm
  • Index Stop: Fixed
  • Style: Board to Cable/Wire
  • Package: Tray
  • Mounting Type: Through Hole
  • Contact Finish: Gold
  • Series: RM
  • Category: Switches - Rotary Switches

You May Also Be Interested in

Grayhill Inc.
SWITCH ROTARY 4POS 200MA 115V
Need more? Email Us
ECAD model for 75BP36-01-1-04N
C&K Components
SWITCH ROTARY 12POS 0.4VA 20V
Lowest to $19.3439
ECAD model for A11203RNCB
Grayhill Inc.
SWITCH ROTARY 2POS 150MA 115V
Need more? Email Us
ECAD model for 50D90-01-2-AJN
C&K Components
SWITCH ROTARY 10POS 2.5A 125V
Need more? Email Us
ECAD model for A11003RNCQ
C&K Components
Need more? Email Us
ECAD model for A10205RNZG
Grayhill Inc.
SWITCH ROTARY 2POS 5A 115V
Need more? Email Us
ECAD model for 44M60-01-1-02N
Grayhill Inc.
SWITCH ROTARY 2-6POS 150MA 115V
Need more? Email Us
ECAD model for 51CD30-01-2-AJN
Grayhill Inc.
SWITCH ROTARY 3POS 150MA 115V
Need more? Email Us
ECAD model for 50KST60-01-2-03N
Grayhill Inc.
SWITCH ROTARY 2-6POS 1A 125V
Need more? Email Us
ECAD model for 44UD30-08-2-AJN

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention