EN
  • EN
  • DE

U15J19ZQE22

Part No U15J19ZQE22
Manufacturer C&K Components
Catalog Rocker Switches
Description SWITCH ROCKER SPDT 5A 120V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Panel Mount, Snap-In
Circuit SPDT
Switch Function Mom-Off-Mom
Current Rating (Amps) 5A (AC/DC)
Voltage Rating - AC 120 V
Voltage Rating - DC 28 V
Actuator Type Concave (Curved)
Color - Actuator/Cap Black
Actuator Marking No Marking
Termination Style Solder Lug
Features Epoxy Sealed Terminals
Panel Cutout Dimensions Rectangular - 38.74mm x 16.46mm
Temperature Range - Operating -30°C ~ 85°C
Approval Agency cULus
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1559061-U15J19ZQE22
Ultra Librarian 3D Model Ultra Librarian U15J19ZQE22 CAD Model

Description

N

You May Also Be Interested in

Carling Technologies
SWITCH ROCKER SPDT 20A 12V
Need more? Email Us
Carling Technologies
SWITCH ROCKER SPST 20A 12V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 6A 125V
Need more? Email Us
Apem Inc.
SWITCH ROCKER DPST 16A 125V
Need more? Email Us
C&K Components
SWITCH ROCKER SPDT 5A 120V
Need more? Email Us
Omron
SWITCH ROCKER SPST 16A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPDT 6A 125V
Need more? Email Us
Carling Technologies
SWITCH ROCKER SPDT 20A 12V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPDT 15A 125V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess