EN
  • EN
  • DE

1776-C681

Part No 1776-C681
Manufacturer Caddock Electronics Inc.
Catalog Resistor Networks, Arrays
Description RES NETWORK 5 RES MULT OHM 10SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit Type Decade Resistor
Resistance (Ohms) 1k, 9k, 90k, 900k, 9M
Tolerance ±0.1%
Number of Resistors 5
Resistor Matching Ratio ±0.05%
Resistor-Ratio-Drift ±10ppm/°C
Number of Pins 6
Power Per Element 62.5mW
Temperature Coefficient ±30ppm/°C
Temperature Range - Operating -40°C ~ 85°C
Applications Voltage Divider (TCR Matched)
Mounting Type Through Hole
Case / Package 10-SIP, 6 Leads
Size / Dimension 1.000" L x 0.110" W (25.40mm x 2.79mm)
Height - Seated (Max) 0.550\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1585622-1776-C681
Ultra Librarian 3D Model Ultra Librarian 1776-C681 CAD Model

Description

N

You May Also Be Interested in

Analog Devices Inc.
RES ARRAY 4 RES 1K OHM 8TSSOP
Lowest to $17.5940
KOA Speer
Resistor Networks & Arrays 1/16watt 15Kohms 5% CONCAVE SQUARE
Need more? Email Us
Panasonic
RES ARRAY 4 RES 1K OHM 0502
Lowest to $0.0620
Panasonic
EXB-38V331JV Panasonic Resistor Networks & Arrays 330 OHM 5% datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
RES ARRAY 4 RES 22K OHM 1206
Lowest to $0.0437
Bourns Inc.
RES ARRAY 4 RES 475 OHM 1206
Need more? Email Us
Panasonic
RES ARRAY 4 RES 100 OHM 1206
Lowest to $0.0292
Rohm Semiconductor
2 ±5% 1MΩ 62.5mW ±200ppm/℃ 0603x2 Resistor Networks, Arrays RoHS
Lowest to $0.0292
Panasonic
RES ARRAY 2 RES 150 OHM 0404
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess