EN
  • EN
  • DE

GMC21X7R331J50NT

Part No GMC21X7R331J50NT
Manufacturer CAL-CHIP ELECTRONICS, INC.
Catalog Ceramic Capacitors
Description CAP CER 330PF 50V X7R 0805 / 330 pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Ceramic Capacitors
Mfr CAL-CHIP ELECTRONICS, INC.
Series GMC
Package Tape & Reel
Capacitance 330 pF
Tolerance ±5%
Voltage - Rated 50V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case 0805 (2012 Metric)
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Thickness (Max) 0.057" (1.45mm)
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Win Source Part Number 1338441-GMC21X7R331J50NT
Ultra Librarian 3D Model Ultra Librarian GMC21X7R331J50NT CAD Model

Description

The GMC21X7R331J50NT is a ceramic capacitor manufactured by CAL-CHIP ELECTRONICS, INC. It is a surface-mount multilayer ceramic capacitor (MLCC) designed for general-purpose applications in electronic circuits. The capacitor is characterized by its compact size and reliable performance.

Applications

  • Bypass Capacitors: Used to filter out unwanted AC signals from DC power supplies.
  • Decoupling Capacitors: Placed close to integrated circuits to provide a local energy source, reducing noise and voltage fluctuations.
  • Timing Circuits: Employed in oscillator circuits and timing circuits where precise capacitance values are required.
  • Filtering: Utilized in filter circuits to remove specific frequency components from signals.
  • General Circuit Stabilization: Contributes to the overall stability and performance of electronic circuits.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • Multilayer Ceramic Construction: Provides high capacitance values in a small package size.
  • X7R Dielectric: Offers stable performance over a wide temperature range.
  • High Reliability: Ensures consistent and dependable operation in various environments.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directives, making it environmentally friendly.

Benefits

  • Space Saving: Compact size allows for high-density circuit designs.
  • Stable Performance: X7R dielectric provides consistent capacitance over temperature variations.
  • Reduced Noise: Effective decoupling and bypass capabilities minimize noise in electronic circuits.
  • Easy Assembly: SMT design facilitates automated assembly, reducing manufacturing costs.
  • Long Lifespan: Ceramic construction ensures a long and reliable operating life.

Technical Specifications

The GMC21X7R331J50NT has a capacitance of 330pF. The voltage rating is 50V. It utilizes X7R dielectric material, with an operating temperature range of -55°C to +125°C. The tolerance is ±5%. Package size is 0805 (2012 Metric).

You May Also Be Interested in

Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1,220+ $0.0474 $57.8280
3,035+ $0.0381 $115.6335
4,690+ $0.0370 $173.5300
6,455+ $0.0358 $231.0890
8,335+ $0.0347 $289.2245
11,115+ $0.0312 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104,000 pieces
In Stock: 52,000 pieces Factory Stock: 52,000 pieces
MOQ: 1220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess