EN
  • EN
  • DE
  • IT

GMC10CG220J100NT

Part No GMC10CG220J100NT
Manufacturer CAL-CHIP ELECTRONICS, INC.
Catalog Ceramic Capacitors
Description CAP CER 22PF 100V C0G/NP0 0603  /  22 pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr CAL-CHIP ELECTRONICS, INC.
Series GMC
Package Tape & Reel (TR)
Capacitance 22 pF
Tolerance ±5%
Voltage - Rated 100V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case 0603 (1608 Metric)
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Thickness (Max) 0.035" (0.90mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Names 2571-GMC10CG220J100NTTR
Standard Package 4,000
Win Source Part Number 1133479-GMC10CG220J100NT
Ultra Librarian 3D Model Ultra Librarian GMC10CG220J100NT CAD Model

Description

The GMC10CG220J100NT is a ceramic capacitor manufactured by CAL-CHIP ELECTRONICS, INC. It is designed for general-purpose applications in electronic circuits. This capacitor is commonly used for decoupling, filtering, and bypassing in a wide range of electronic devices.

Applications

  • Decoupling: Used to decouple power supply lines, reducing noise and voltage fluctuations.
  • Filtering: Used in filtering circuits to remove unwanted frequencies from a signal.
  • Bypassing: Used to bypass high-frequency signals to ground, reducing noise and interference.
  • Consumer Electronics: Found in a wide range of consumer products, such as mobile phones, computers, and audio equipment.
  • Industrial Equipment: Used in industrial control systems and automation equipment.

Features

  • Capacitance: 22 pF (picofarads)
  • Voltage Rating: 100 V (volts)
  • Dielectric Material: CG (COG, or NP0) dielectric, known for its high stability and low loss.
  • Tolerance: ±5% capacitance tolerance.
  • Package Size: 0603 (1608 metric) surface mount package.
  • Temperature Coefficient: Very low temperature coefficient, ensuring stable performance over a wide temperature range.

Benefits

  • Stable Performance: CG dielectric provides excellent stability and low loss, ensuring reliable performance.
  • Precise Capacitance: Tight capacitance tolerance ensures accurate circuit operation.
  • Compact Size: Small 0603 package saves valuable board space.
  • Easy Integration: Surface mount design allows for easy integration into electronic circuits.
  • Reliable Performance: Provides consistent performance over a wide range of operating conditions.

Additional Details

The GMC series capacitors are manufactured using high-quality materials and processes to ensure long-term reliability. They are designed to meet stringent industry standards for performance and environmental compliance. The capacitor’s small size and robust construction make it suitable for use in harsh environments. It is RoHS compliant, ensuring it meets environmental regulations.

Technical Specifications:

Please refer to the CAL-CHIP ELECTRONICS, INC. datasheet for detailed technical specifications, including dissipation factor, insulation resistance, and other electrical parameters. Ensure proper soldering techniques are used during assembly.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 1UF 16V X5R 0402
Lowest to $0.0330
Walsin Technology Corporation
CAP CER 0.1UF 200V X7R 0805
Lowest to $0.0233
Yageo
CAP CER 1500PF 2KV X7R 1206
Lowest to $0.1467
Kemet
CAP CER 1UF 25V X7R 0603
Lowest to $0.2832
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Walsin Technology Corporation
CAP CER 0.1UF 100V X7R 0805
Lowest to $0.0225
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.1UF 6.3V X5R 0402
Lowest to $0.0053

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess