EN
  • EN
  • DE

PS2805C-4-F3

Part No PS2805C-4-F3
Manufacturer California Eastern Labs
Description HIGH ISOLATION VOL TAGE AC INPUT RESPONSE TYPE SSOP PHOTOCOUPLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer California Eastern Labs
Win Source Part Number 1239658-PS2805C-4-F3
Manufacturer Homepage www.cel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2805C-4-F3 CAD Model

Description

The PS2805C-4-F3 is a 4-channel high-isolation multi phototransistor coupler manufactured by California Eastern Labs (CEL). This device is designed to provide electrical isolation between input and output circuits, offering reliable signal transfer and protection against high-voltage transients. It is commonly used in industrial control systems, power supplies, and other applications requiring robust isolation.

Applications:

  • Programmable Logic Controllers (PLCs): Provides isolation between control circuits and input/output modules.
  • Inverter circuits: Used in inverter circuits to isolate the control logic from the power stage.
  • Power supplies: Offers galvanic isolation between the primary and secondary sides of power supplies.
  • Industrial control systems: Enables safe and reliable communication between different parts of the system.
  • Measurement and instrumentation: Provides isolation in measurement equipment to protect sensitive circuits from high voltages.

Features:

  • Four-channel configuration: Integrates four independent isolation channels in a single package.
  • High isolation voltage: Offers a high isolation voltage, typically up to 5000 Vrms.
  • High current transfer ratio (CTR): Provides efficient signal transfer with a high CTR.
  • Compact package: Available in a small surface-mount package for space-saving designs.
  • RoHS compliant: Complies with RoHS standards for environmental friendliness.

Benefits:

  • Improved safety: Provides robust electrical isolation, protecting users and equipment from high-voltage hazards.
  • Enhanced system reliability: Isolates sensitive circuits from noise and transients, improving system reliability.
  • Reduced component count: Integrates multiple isolation channels in a single package, reducing component count and board space.
  • Simplified design: Simplifies circuit design by providing a convenient isolation solution.
  • Cost-effective: Offers a cost-effective solution for achieving electrical isolation in various applications.

Additional Details:

The PS2805C-4-F3 consists of an LED on the input side and a phototransistor on the output side for each channel. When current flows through the LED, it emits light, which activates the phototransistor and allows current to flow through the output circuit. This method provides a non-conductive path for signal transfer, ensuring electrical isolation. The device typically has a low input current requirement and a fast switching speed. The operating temperature range is generally from -55°C to +100°C. It is available in a SO-16 package.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3169 $59.2605
110+ $1.0806 $118.8660
170+ $1.0469 $177.9730
230+ $1.0131 $233.0130
295+ $0.9794 $288.9230
395+ $0.8780 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess