EN
  • EN
  • DE

TLP2395(TPL,E(O

Part No TLP2395(TPL,E(O
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840521-TLP2395(TPL,E(O
Ultra Librarian 3D Model Ultra Librarian TLP2395(TPL,E(O CAD Model

Description

The TLP2395(TPL,E(O is a high-speed photocoupler from Toshiba Semiconductor and Storage. It is designed for high-speed logic interface applications and features a high common-mode transient immunity. This photocoupler consists of a GaAlAs light-emitting diode (LED) optically coupled to a high-gain, high-speed photodetector IC chip.

Applications:

  • High-speed logic interface
  • Programmable logic controllers (PLCs)
  • Inverter control
  • Switching power supplies
  • Measurement and control equipment

Features:

  • High common-mode transient immunity: ±20 kV/μs (typ.)
  • High-speed: 10 Mbps (typ.)
  • Low input current: IF = 5 mA (max.)
  • Wide supply voltage: 2.7 V to 5.5 V
  • Operating temperature: -40 to 105°C
  • Small SO6 package
  • Safety standard: UL recognized: UL1577, File No.E67349
  • Safety standard: cUL recognized: CSA Component Acceptance Service No.5A, File No.E67349
  • Safety standard: EN/IEC60747-5-5 VDE Certificate No.40050312

Benefits:

  • Improved system reliability: The high common-mode transient immunity prevents erroneous data transmission in noisy environments.
  • Increased system performance: The high-speed operation allows for faster data transfer rates.
  • Reduced power consumption: The low input current reduces the power required to drive the photocoupler.
  • Simplified system design: The wide supply voltage range simplifies the power supply requirements.
  • Compact size: The small SO6 package saves board space.
  • Meets safety standards: UL, cUL, and EN/IEC certifications ensure safety compliance.

Additional Details:

The TLP2395(TPL,E(O uses a sophisticated internal shield to provide high common-mode transient immunity, making it suitable for use in harsh industrial environments. The device's open-collector output allows for flexible interfacing with various logic families. The TLP2395 is available in a SO6 surface-mount package, which simplifies assembly and reduces board space.

The device is compliant with RoHS directive, making it an environmentally friendly option.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7404 $59.2320
195+ $0.6075 $118.4625
295+ $0.5879 $173.4305
410+ $0.5694 $233.4540
525+ $0.5509 $289.2225
705+ $0.4932 $347.7060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess