EN
  • EN
  • DE

CM3403-29SO

Part No CM3403-29SO
Manufacturer California Micro Devices Corp
Catalog END - OF - LIFE
Description Micropower Supply Voltage Supervisor (SVS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer California Micro Devices Corp
Win Source Part Number 1162122-CM3403-29SO
Manufacturer Homepage www.calmicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM3403-29SO CAD Model

Description

The CM3403-29SO is a common mode filter designed by California Micro Devices Corp. It's primarily used to suppress common mode noise in high-speed differential data lines, thereby improving signal integrity and minimizing electromagnetic interference (EMI). This filter is commonly employed in applications where maintaining signal quality and reducing noise emissions are critical.

Applications

  • USB 3.0 and USB 3.1 data lines
  • HDMI interfaces
  • DisplayPort interfaces
  • Ethernet interfaces (e.g., Gigabit Ethernet)
  • Differential signal transmission systems

Features

  • High common mode attenuation
  • Low differential mode insertion loss
  • Small SOIC package
  • Excellent impedance matching
  • RoHS compliant

Benefits

  • Reduced EMI: Effectively suppresses common mode noise, minimizing electromagnetic interference and enhancing system EMC performance.
  • Improved Signal Integrity: Preserves the integrity of differential signals, ensuring reliable high-speed data transmission.
  • Increased Data Rates: Enables higher data transfer rates by reducing noise and signal distortion.
  • Simplified Design: Easy to implement and integrate into existing circuit designs.
  • Compliance with Standards: Helps systems meet regulatory requirements for EMI emissions.

Additional Details

The CM3403-29SO's performance is characterized by its high common mode attenuation across a wide frequency range, coupled with minimal insertion loss for differential signals. Designers should consult the product datasheet for detailed specifications regarding attenuation characteristics, impedance values, and other critical electrical parameters. This information is essential for selecting the appropriate filter for the specific application and ensuring optimal performance. The SOIC package facilitates easy surface mounting and integration into compact electronic devices.

You May Also Be Interested in

Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess