EN
  • EN
  • DE

MF52A2103J3470

Part No MF52A2103J3470
Manufacturer Cantherm
Catalog Temperature Sensors - NTC Thermistors
Description THERMISTOR NTC 10KOHM 3470K BEAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1308925-MF52A2103J3470
Category Sensors, Transducers >Temperature Sensors >NTC Thermistors
Manufacturer Cantherm
Packaging Bulk
Part Status Active
Resistance in Ohms @ 25°C 10k
Resistance Tolerance ±5%
B25/50 3470K
Operating Temperature -55°C ~ 125°C
Power - Max 50 mW
Mounting Type Through Hole
Ultra Librarian 3D Model Ultra Librarian MF52A2103J3470 CAD Model

Description

The MF52 series is ethoxyline resin coated. The small size is made possible by new materials and manufacturing methods which provide the benefit of close tolerances and fast response. MF52 thermistors are available with 5 lead styles in standard or custom lengths.

You May Also Be Interested in

Amphenol Advanced Sensors
THERMISTOR NTC 10OHM 3096K DISC
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 10OHM 3096K DISC
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 1KOHM 3420K 1206
Need more? Email Us
Panasonic
MULTILAYER NTC CHIP THERMISTOR
Need more? Email Us
Honeywell
THERM NTC 2.2KOHM 3887K BEAD
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 10KOHM 3960K DO35
Need more? Email Us
Vishay
THERM NTC 4.7KOHM 3830K 0603
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 10KOHM 3969K BEAD
Need more? Email Us
Amphenol Advanced Sensors
THERM NTC 500KOHM 4567K DO35
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess