EN
  • EN
  • DE
  • IT

61015421-0-0

Part No 61015421-0-0
Manufacturer Carling Technologies
Catalog Rocker Switches
Description Switch Rocker Paddle Rocker 8A 250VAC 100000Cycle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 85 °C
Min Operating Temperature 0 °C
Packaging Bulk
RoHS Compliant
Win Source Part Number 1034219-61015421-0-0
Categories Rocker Switches
Manufacturer Carling Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 61015421-0-0 CAD Model

Description

The 61015421-0-0 is a rocker switch manufactured by Carling Technologies. This switch is designed for a variety of applications requiring a reliable and durable switching solution. It is commonly used in appliances, industrial equipment, and marine applications.

Applications

  • Appliances: Used to control power in household appliances such as blenders, toasters, and coffee makers.
  • Industrial Equipment: Employed in machinery and control panels to switch circuits on and off.
  • Marine Applications: Utilized in boats and other marine vessels for controlling lights, pumps, and other electrical systems.
  • Power Supplies: Used as a main power switch in power supplies and electronic devices.
  • Automotive Applications: Found in vehicles for controlling accessories such as lights and wipers.

Features

  • Rocker Actuator: Provides a simple and intuitive switching mechanism.
  • Durable Construction: Built to withstand harsh environmental conditions and heavy use.
  • Multiple Terminal Options: Available with various terminal configurations for easy wiring.
  • High Current Rating: Capable of handling high current loads.
  • UL and CSA Approved: Meets safety standards for use in various applications.

Benefits

  • Reliable Performance: Ensures consistent and dependable switching operation.
  • Long Lifespan: Withstands repeated switching cycles and harsh environments.
  • Easy Installation: Simplifies the wiring process and reduces installation time.
  • Versatile Applications: Suitable for use in a wide range of electronic devices and systems.
  • Enhanced Safety: Meets safety standards to protect users and equipment.

This Carling Technologies rocker switch is designed with a robust housing and durable contacts to ensure long-term reliability. It typically features a SPST (Single Pole Single Throw) or SPDT (Single Pole Double Throw) configuration, depending on the specific model. The switch is designed to be panel-mounted, providing a secure and stable installation. It is available in various colors and markings to meet different aesthetic and functional requirements. The switch's high current rating makes it suitable for controlling a variety of electrical loads. Its UL and CSA approvals ensure that it meets stringent safety standards. Additionally, it is designed to withstand environmental factors such as humidity, temperature variations, and vibration, making it ideal for demanding applications.

You May Also Be Interested in

NKK Switches
SWITCH ROCKER SPDT 6A 125V
Need more? Email Us
Omron
SWITCH ROCKER DPST 16A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER SP3T 6A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPST 10A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPDT 6A 125V
Need more? Email Us
C&K Components
SWITCH ROCKER SPST 4A 125V
Need more? Email Us
Carling Technologies
SWITCH ROCKER DPDT 15A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 6A 125V
Need more? Email Us
Carling Technologies
SWITCH ROCKER SPDT 20A 12V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess