EN
  • EN
  • DE
  • IT

HKA270-73

Part No HKA270-73
Manufacturer Carling Technologies
Catalog Toggle Switches
Description SWITCH TOGGLE  /  Toggle Switch 3PST Panel Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Toggle Switches
Mfr Carling Technologies
Series H
Package Bulk
Mounting Type Panel Mount
Circuit 3PST
Switch Function On-Off
Voltage Rating - AC 125 V
Actuator Type Standard Round
Actuator Length 17.45mm
Illumination Non-Illuminated
Termination Style Solder Lug
Panel Cutout Dimensions Circular - 12.70mm Dia
Bushing Thread 15/32-32
Temperature Range - Operating 0°C ~ 85°C
Actuator Material Brass, Nickel Plated
Electrical Life 50,000 Cycles
ECCN EAR99
HTSUS 8536.50.9065
Other Names 432-HKA270-73,HKA27073,HHH-41004000,DF1B0146351G1C
Standard Package 1
Win Source Part Number 988556-HKA270-73
Ultra Librarian 3D Model Ultra Librarian HKA270-73 CAD Model

Description

The HKA270-73 is a toggle switch manufactured by Carling Technologies, part of their H-Series. This series is known for its robust design and suitability for various applications requiring a reliable and durable switching solution.

Applications:

  • Industrial Control Panels
  • Marine Equipment
  • Construction Equipment
  • Agricultural Machinery
  • Generator Sets
  • Off-Road Vehicles
  • Power Distribution Units

Features:

  • Toggle Actuator: Provides a positive and tactile switching action.
  • Durable Construction: Designed to withstand harsh environments and demanding applications.
  • Multiple Circuit Configurations: Available in various pole and throw configurations (SPST, SPDT, DPST, DPDT).
  • Variety of Termination Options: Offers flexibility in wiring and connection methods (screw terminals, quick connect terminals, etc.).
  • High Current and Voltage Ratings: Suitable for switching a wide range of loads.
  • Optional Sealing: Available with environmental sealing to protect against dust and moisture.
  • RoHS Compliant: Environmentally friendly.

Benefits:

  • Reliable Switching: Ensures consistent and dependable performance in demanding conditions.
  • Long Service Life: Durable construction provides extended operational life.
  • Versatile Application: Suitable for a wide range of applications and industries.
  • Easy Installation: Various termination options simplify wiring and installation.
  • Protection Against Environmental Factors: Optional sealing protects against dust and moisture.

Additional Details:

The HKA270-73 is likely a specific configuration within the H-Series, defining the pole/throw configuration, actuator style, termination type, and any other specific features. Carling Technologies' H-Series toggle switches offer different actuator options (bat, flatted bat, lever) and different circuitries. The specific current and voltage ratings will depend on the exact model and agency approvals. Datasheets from Carling Technologies provide comprehensive information regarding dimensions, materials, electrical ratings, and environmental specifications.

You May Also Be Interested in

Nidec Copal Electronics
SWITCH TOGGLE 6PDT 10A 125V
Need more? Email Us
C&K Components
SWITCH TOGGLE DPDT 5A 120V / Toggle Switch DPDT Panel Mount
Need more? Email Us
NKK Switches
SWITCH TOGGLE SPDT 6A 125V / Toggle Switch SPDT Panel Mount
Need more? Email Us
NKK Switches
SWITCH TOGGLE DPDT 25A 125V / Toggle Switch DPDT Panel Mount
Lowest to $14.3997
Nidec Copal Electronics
SWITCH TOGGLE DPST 25A 125V
Need more? Email Us
NKK Switches
SWITCH TOGGLE SPDT 6A 125V / Toggle Switch SPDT Panel Mount
Need more? Email Us
Apem Inc.
SWITCH TOGGLE DPDT 6A 125V / Toggle Switch DPDT Panel Mount
Lowest to $7.2586
C&K Components
SWITCH TOGGLE SPDT 0.4VA 20V
Need more? Email Us
NKK Switches
STD SIZE TOGGLE/LOW TO HIGH CAPA
Lowest to $89.1384

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6331 $77.2662
5+ $31.6989 $158.4945
7+ $30.7084 $214.9588
9+ $29.7177 $267.4593
12+ $28.7271 $344.7252
16+ $25.7553 $412.0848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,690 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess