EN
  • EN
  • DE

V1B1B80B-CGH61-100

Part No V1B1B80B-CGH61-100
Manufacturer Carling Technologies
Catalog OEM Parts (T - Z)
Description V-series Rocker Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060773-V1B1B80B-CGH61-100
Categories OEM Parts(T-Z)
Manufacturer Carling Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian V1B1B80B-CGH61-100 CAD Model

Description

The V1B1B80B-CGH61-100 is a single pole, single throw (SPST) rocker switch manufactured by Carling Technologies. It's part of their V-Series Contura line of switches, known for their modular design, aesthetic appeal, and robust construction. These switches are commonly used in a variety of applications due to their versatility and durability. The switch is typically illuminated.

Applications

  • Marine panels and dashboards
  • Automotive dashboards and controls
  • Off-road vehicle controls
  • Industrial control panels
  • Appliance control panels
  • Power distribution systems

Features

  • SPST (Single Pole Single Throw) circuit
  • Rocker actuator
  • Contura V-Series design
  • Illuminated (typically LED)
  • Snap-in mounting
  • Multiple actuator and lens color options
  • IP66/IP68 rated (depending on configuration) for water and dust resistance
  • Vibration, shock, thermoshock, moisture and salt spray resistant

Benefits

  • Provides reliable on/off control in various applications
  • Modular design allows for customization and flexibility
  • Illumination enhances visibility in low-light conditions
  • Durable construction ensures long-term performance in harsh environments
  • Water and dust resistance protects against environmental factors
  • Easy to install with snap-in mounting

Additional Details

The V1B1B80B-CGH61-100 switch operates as a simple on/off switch, making it suitable for controlling various electrical circuits. The Contura design allows for a variety of actuator styles, colors, and lens options for customization. The switch is designed for snap-in mounting, simplifying installation in panels and dashboards. The illumination is usually provided by an internal LED, enhancing visibility. The switch’s ratings ensure reliable operation in harsh conditions. The specific current and voltage ratings depend on the configuration, but typically range from 15A to 20A at 12VDC and 125VAC. The materials used are typically high grade plastics and metals. The 'CGH61' portion of the part number likely indicates specific color, lens, and legend options.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess