EN
  • EN
  • DE

CAT1161JI-45

Part No CAT1161JI-45
Manufacturer Catalyst Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
RoHS Compliant
Win Source Part Number 1051066-CAT1161JI-45
Categories OEM Parts(C-E)
Manufacturer Catalyst Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT1161JI-45 CAD Model

Description

The CAT1161JI-45 is a serial EEPROM manufactured by Catalyst Semiconductor (now Onsemi). It is a 16kb (2K x 8) non-volatile memory device accessed through a Microwire interface. This EEPROM provides a reliable and cost-effective solution for storing small amounts of data in various electronic systems.

Applications:

  • Consumer Electronics: Used in set-top boxes, DVD players, and other consumer devices to store user preferences and system configuration data.
  • Industrial Control: Integrated into industrial controllers and data loggers for storing calibration data, sensor readings, and operating parameters.
  • Medical Equipment: Employed in medical devices such as patient monitors and diagnostic equipment for storing configuration settings and calibration information.
  • Automotive Electronics: Utilized in automotive systems for storing vehicle identification numbers (VIN), immobilizer codes, and other critical data.
  • Telecommunications: Used in network devices and telecommunications equipment for storing configuration data and network parameters.

Features:

  • Microwire Serial Interface: Supports a simple 3-wire Microwire serial interface for easy communication with microcontrollers.
  • 16kb (2K x 8) Memory Capacity: Provides 16kb of non-volatile memory for storing configuration data and other parameters.
  • Low Voltage Operation: Operates from a single 1.8V to 5.5V power supply, making it suitable for low-power applications.
  • Low Power Consumption: Minimizes power consumption in both active and standby modes, extending battery life in portable devices.
  • Self-Timed Write Cycle: Simplifies the write process with a self-timed write cycle, eliminating the need for external timing components.
  • Write Protect Feature: Prevents accidental data corruption with a hardware write protect input.
  • High Endurance: Offers a minimum of 1,000,000 erase/write cycles, providing high endurance for frequent data updates.
  • Data Retention: Offers a data retention of greater than 100 years.
  • Operating Temperature Range: Operates over a wide industrial temperature range, typically -40°C to +85°C.

Benefits:

  • Simple Interface: Simplifies integration with microcontrollers and other digital devices via the Microwire interface.
  • Non-Volatile Memory: Retains data even when power is removed, ensuring long-term data storage reliability.
  • Low Power Consumption: Minimizes power consumption in battery-powered devices.
  • Robust Performance: Delivers reliable performance in harsh environments with its wide operating temperature range.
  • Cost-Effective Solution: Provides a cost-effective solution for storing small amounts of data in various electronic systems.

Additional Details:

The CAT1161JI-45 utilizes a standard Microwire protocol for communication. The device is available in various packages, including PDIP, SOIC, and TSSOP. It is a reliable and cost-effective solution for storing configuration data and other parameters in a wide range of applications. The internal organization is 2048 x 8 bits. The clock frequency is typically up to 1 MHz.

You May Also Be Interested in

Kemet
Need more? Email Us
NEC
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.1987
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.3698
TDK Corporation
Lowest to $0.0658
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess