EN
  • EN
  • DE

CAT1163WI-42

Part No CAT1163WI-42
Manufacturer Catalyst Semiconductor
Catalog END - OF - LIFE
Description Supervisory Circuits with I2C Serial Serial CMOS EEPROM, Precision Reset Controller and Watchdog Timer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Catalyst Semiconductor
Win Source Part Number 1158869-CAT1163WI-42
Manufacturer Homepage www.catalyst-semiconductor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT1163WI-42 CAD Model

Description

The Catalyst Semiconductor CAT1163WI-42 is a 4Kb Serial CMOS EEPROM, organized as 512 x 8 bits. This device provides non-volatile memory storage accessed via a serial interface. It is designed for applications needing reliable storage for configuration data, parameters, or calibration settings.

Applications

  • Set-top boxes
  • Smart cards
  • Industrial controls
  • Consumer electronics
  • Instrumentation
  • Medical devices

Features

  • 4Kb (512 x 8) EEPROM
  • Serial Interface
  • Low-voltage operation
  • Low power consumption
  • Self-timed write cycle
  • Write protect feature
  • High reliability and data retention
  • 8-Pin SOIC package

Benefits

  • Simple interface reduces design complexity
  • Retains data without power, ensuring persistent storage
  • Optimized for low-power applications, extending battery life
  • Safeguards data against accidental overwrites
  • Maintains data integrity over extended periods

Additional Details

The CAT1163WI-42 features a self-timed write cycle for easy data storage. A write protect pin is incorporated to prevent unwanted data changes. Packaged in an 8-Pin SOIC, it's easily integrated into a wide range of systems. Its low voltage operation is well-suited for portable devices and battery-powered applications. Because this part is END-OF-LIFE, sourcing options may be limited.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess