EN
  • EN
  • DE
  • IT

CAT25020VI-1.8-TE13

Part No CAT25020VI-1.8-TE13
Manufacturer Catalyst Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0524+
Reference case SOP-8
Manufacturer Catalyst Semiconductor
Manufacturer Homepage www.catalyst-semiconductor.com
RoHS State Request Verification
Win Source Part Number 752561-CAT25020VI-1.8-TE13
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT25020VI-1.8-TE13 CAD Model

Description

The CAT25020VI-1.8-TE13 is a 2Kbit (256 x 8) SPI Serial CMOS EEPROM manufactured by Catalyst Semiconductor. This device is designed for low-voltage, low-power applications requiring non-volatile memory storage. It utilizes a standard SPI (Serial Peripheral Interface) for communication, making it easy to integrate with microcontrollers and other digital systems. The CAT25020VI-1.8-TE13 is commonly used for storing configuration settings, calibration data, and other critical information in electronic devices.

Applications

  • Consumer Electronics: Used in devices such as set-top boxes, remote controls, and small appliances to store user preferences, system settings, and calibration data.
  • Industrial Control Systems: Employed in industrial control equipment, data loggers, and programmable logic controllers (PLCs) for storing configuration parameters, calibration data, and system logs.
  • Automotive Electronics: Integrated into automotive control units (ECUs) for storing vehicle configuration data, diagnostic information, and security codes.
  • Medical Devices: Utilized in medical equipment to store calibration data, patient settings, and diagnostic logs.
  • Smart Cards: Found in smart cards and security tokens for storing authentication data and security keys.

Features

  • 2Kbit (256 x 8) Memory Capacity: Provides 2048 bits of non-volatile storage, organized as 256 bytes.
  • SPI Interface: Uses a standard SPI serial interface for communication with microcontrollers.
  • Low Voltage Operation: Operates at a low voltage, typically around 1.8V, making it suitable for low-power applications.
  • Write Protection: Includes hardware write protection features to prevent accidental data corruption.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring that critical information is preserved.
  • Easy Integration: The simple SPI interface simplifies the integration process with microcontrollers and other digital systems.
  • Low Power Operation: Conserves power in battery-powered devices, extending battery life.
  • Data Protection: Write protection features prevent accidental data overwrites.
  • Versatile Application: Suitable for a wide range of applications requiring non-volatile data storage in low-power environments.

Additional Details

The CAT25020VI-1.8-TE13 supports SPI modes 0 and 3. The VI indicates the package type, which is often an 8-pin SOIC (Small Outline Integrated Circuit). The -TE13 suffix specifies the tape and reel packaging for automated assembly. This EEPROM is designed to operate over a wide temperature range, making it suitable for use in harsh environments. The datasheet provides detailed information on the device's electrical characteristics, timing diagrams, and application notes for optimal performance.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess