EN
  • EN
  • DE
  • IT

CAT28C64BN-20TE13

Part No CAT28C64BN-20TE13
Manufacturer Catalyst Semiconductor
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1184012-CAT28C64BN-20TE13
Categories Custom Parts
Manufacturer Catalyst Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT28C64BN-20TE13 CAD Model

Description

The CAT28C64BN-20TE13 is a 64Kb CMOS EEPROM device manufactured by Catalyst Semiconductor. It's designed for applications requiring non-volatile memory storage with fast access times. This EEPROM provides electrically erasable and programmable read-only memory, allowing for in-system updates and modifications. The device is organized as 8192 x 8 bits and features a fast access time of 200ns.

Applications

  • Embedded Systems: Used in microcontrollers for storing program code and configuration data.
  • Industrial Control: Employed in programmable logic controllers (PLCs) and other industrial equipment for storing calibration and control parameters.
  • Instrumentation: Integrated into data acquisition systems and test equipment for storing calibration data and measurement settings.
  • Telecommunications: Used in network devices such as routers and switches for storing firmware and configuration settings.
  • Aerospace: Applied in avionics systems for storing critical system parameters and flight data.

Features

  • 64Kb EEPROM: Offers 65536 bits of electrically erasable and programmable read-only memory.
  • Fast Access Time: Provides a typical access time of 200 ns, enabling high-speed data retrieval.
  • CMOS Technology: Utilizes CMOS technology for low power consumption and high noise immunity.
  • JEDEC Standard Pinout: Follows the JEDEC standard pinout, ensuring compatibility with other memory devices.
  • Automatic Page Write: Supports automatic page write operations, simplifying data programming and reducing write times.
  • Data Protection: Includes features such as data polling and toggle bit polling to ensure data integrity during write operations.
  • TTL Compatible: Compatible with TTL logic levels, facilitating integration with various digital systems.

Benefits

  • Non-Volatile Storage: Retains data without power, ensuring critical information is preserved.
  • High-Speed Performance: Fast access time enables quick data retrieval, improving system performance.
  • Low Power Consumption: CMOS technology minimizes power consumption, making it suitable for battery-powered applications.
  • Ease of Use: Automatic page write operations and JEDEC standard pinout simplify programming and integration.
  • Data Integrity: Data protection features ensure reliable data storage and prevent accidental data corruption.

Additional Details

The CAT28C64BN-20TE13 is typically housed in a 28-pin DIP package. It operates from a single 5V power supply. The device supports both byte and page write operations, allowing for flexible data programming. The endurance is typically rated at 10,000 write/erase cycles per byte. The device is often used in applications where non-volatile memory, fast access times, and low power consumption are critical requirements.

You May Also Be Interested in

Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Asahi Kasei Microsystems
Lowest to $1.0429
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
TE Connectivity
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess