EN
  • EN
  • DE

DRV5015A3QDBZT

Part No DRV5015A3QDBZT
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH SOT23-3  /  Digital Switch Latch Digital Hall Effect SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Package Tape & Reel
Function Latch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range 3.7mT Trip, -3.7mT Release
Test Condition -40°C ~ 125°C
Voltage - Supply 2.5V ~ 5.5V
Current - Supply (Max) 2.8mA
Current - Output (Max) 30mA
Output Type Digital
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package SOT-23-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number DRV5015
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-50201-6,296-50201-2,296-50201-1
Standard Package 250
Win Source Part Number 1121593-DRV5015A3QDBZT
Ultra Librarian 3D Model Ultra Librarian DRV5015A3QDBZT CAD Model

Description

DRV5015A3QDBZT Hall Effect Sensor by Texas Instruments

The DRV5015A3QDBZT from Texas Instruments is a digital-latch Hall effect sensor designed for motor control, positioning, speed detection, and other applications that require a robust and reliable magnetic sensing solution. This sensor incorporates advanced chopper-stabilization techniques to provide a stable and accurate magnetic threshold detection.

The DRV5015 responds to the presence of a magnetic field and provides a digital output that indicates the polarity of the magnetic field. The latch feature ensures that the output remains in its current state until the opposite magnetic polarity is detected, making it ideal for accurate position sensing in a variety of environments.

This product comes in a tiny SOT-23 package, which is perfect for space-constrained applications. Its small footprint, combined with a wide supply voltage range of 2.5V to 38V and an operating temperature range of -40°C to 125°C, makes the DRV5015A3QDBZT a versatile choice for a broad range of industrial and consumer applications.

Key features of the DRV5015A3QDBZT include:

  • Digital Latch Hall Effect Sensor
  • Chopper-Stabilized Design for Stable Operation
  • Wide Supply Voltage Range: 2.5V to 38V
  • Operating Temperature Range: -40°C to 125°C
  • Compact SOT-23 Package
  • Robust Performance in Harsh Environments

The device is optimized for brushless DC (BLDC) motor applications, as well as any system that requires precise position or speed sensing. With its integrated protection features, including reverse supply protection up to -22V and output short-circuit protection, the DRV5015A3QDBZT is engineered to withstand challenging conditions and provide reliable performance over the product's lifespan.

Whether you're designing industrial automation systems, consumer electronics, or vehicle applications, the DRV5015A3QDBZT from Texas Instruments is your go-to solution for a dependable and efficient Hall effect sensor.

You May Also Be Interested in

Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302
Texas Instruments
MAGNETIC SWITCH UNIPOLAR
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0733
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.1498
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
Allegro MicroSystems, LLC
MAGNETIC SWITCH OMNIPOLAR SOT23W
Lowest to $0.8732
Diodes Incorporated
MAG SWITCH OMNIPOLAR SOT23 T&R
Lowest to $0.3942
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2358 $50.6970
520+ $0.1935 $100.6200
805+ $0.1874 $150.8570
1,105+ $0.1814 $200.4470
1,430+ $0.1753 $250.6790
1,910+ $0.1572 $300.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,571 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess