EN
  • EN
  • DE

CAT811R

Part No CAT811R
Manufacturer Catalyst Semiconductor
Catalog END - OF - LIFE
Description 4-Pin Microprocessor Power Supply Supervisors with Manual Reset
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Catalyst Semiconductor
Win Source Part Number 1159160-CAT811R
Manufacturer Homepage www.catalyst-semiconductor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT811R CAD Model

Description

The CAT811R is a supervisory circuit manufactured by Catalyst Semiconductor. It provides essential system monitoring and protection functions, ensuring reliable operation of microprocessors, microcontrollers, and other digital systems. This device is specifically designed to monitor the power supply voltage and generate a reset signal when the voltage falls below a specified threshold.

Applications

  • Microprocessor/Microcontroller Systems
  • Embedded Systems
  • Industrial Control Systems
  • Automotive Electronics
  • Portable Equipment

Features

  • Precision Voltage Monitoring: Accurately monitors supply voltage levels.
  • Power-On Reset Generation: Generates a reset pulse during power-up to ensure proper system initialization.
  • Low Supply Current: Minimizes power consumption in battery-powered applications.
  • Active-Low Reset Output: Provides a reset signal that is active when the voltage is below the threshold.
  • Open-Drain Output: Allows for flexible connection to other system components.

Benefits

  • Prevents Data Corruption: By generating a reset signal during power failures or brownouts, it helps prevent data corruption in memory.
  • Ensures Reliable System Operation: Monitors the power supply voltage and resets the system if the voltage falls out of the acceptable range.
  • Simplifies System Design: Integrates essential system monitoring functions into a single chip.
  • Extends Battery Life: Low power consumption makes it suitable for battery-powered devices.
  • Enhances System Stability: By providing a reliable reset signal, it ensures that the system starts up and operates correctly.

Additional Details

The CAT811R operates over a wide supply voltage range. The reset threshold voltage is precisely defined, and the device typically offers a fixed reset timeout period. The output is usually an active-low, open-drain configuration, allowing for easy interfacing with various microcontrollers and microprocessors. Consult the datasheet for specific voltage thresholds, timing parameters, and operating temperature ranges. Due to its end-of-life status, consider sourcing alternatives for new designs.

You May Also Be Interested in

Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6052 $60.5200
235+ $0.4967 $116.7245
360+ $0.4816 $173.3760
500+ $0.4655 $232.7500
645+ $0.4505 $290.5725
860+ $0.4043 $347.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess