The CAT93C66J-1.8TE13 is a serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device manufactured by ON Semiconductor (formerly Catalyst Semiconductor). It's a 4Kb (512 x 8 or 256 x 16 bits, selectable via ORG pin) non-volatile memory chip designed for low-voltage operation, making it suitable for portable and battery-powered applications. It's used to store small amounts of configuration data and parameters in electronic systems.
Applications:
- Low-Power Portable Devices
- Battery-Powered Systems
- Consumer Electronics
- Industrial Controls
- Medical Devices
Features:
- 4Kb (512 x 8 or 256 x 16) EEPROM
- Low-Voltage Operation (1.8V)
- Microwire Serial Interface
- Low Power Consumption
- Self-Timed Write Cycle
Benefits:
- Low-Voltage Operation: Minimizes power consumption, extending battery life in portable devices.
- Non-Volatile Memory: Retains data even when power is off, ensuring data persistence.
- Simple Interface: Microwire interface simplifies integration with microcontrollers.
- Reprogrammable: Allows for easy updates and modifications of stored data.
- Small Footprint: Compact packaging suitable for space-constrained applications.
The CAT93C66J-1.8TE13 is a reliable and efficient EEPROM solution ideal for low-voltage and battery-powered applications. Its non-volatile storage, simple interface, and reprogrammability make it suitable for storing configuration settings, calibration data, and other small amounts of persistent information.