EN
  • EN
  • DE

DMN62D4LFB-7B

Part No DMN62D4LFB-7B
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET BVDSS: 41V~60V X2-DFN1006 / N-Channel 60 V 407mA (Ta) 500mW Surface Mount X1-DFN1006-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Diodes Incorporated
Package Tape & Reel (TR)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 407mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Rds On (Max) @ Id, Vgs 2Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 1.1 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 40 pF @ 30 V
Power Dissipation (Max) 500mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package X1-DFN1006-3
Package / Case 3-UFDFN
ECCN EAR99
HTSUS 8541.29.0095
Other Names 31-DMN62D4LFB-7BTR
Standard Package 10,000
Win Source Part Number 1055776-DMN62D4LFB-7B
Ultra Librarian 3D Model Ultra Librarian DMN62D4LFB-7B CAD Model

Description

Product Overview: DMN62D4LFB-7B - Diodes Incorporated

The DMN62D4LFB-7B is a high-performance, N-Channel enhancement mode Field Effect Transistor (FET) from the reputable manufacturer Diodes Incorporated. This MOSFET is designed to deliver efficiency and reliability for a wide range of applications. It is housed in a compact, surface-mount DFN1006-3 package, making it suitable for space-constrained applications.

Key Features

  • Low On-Resistance: The DMN62D4LFB-7B offers a very low on-resistance (RDS(on)), which translates to reduced power loss and improved energy efficiency in operation.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-speed circuitry, enhancing overall performance in applications like power management.
  • Low Threshold Voltage: The low gate threshold voltage ensures that the device can be driven at lower voltages, making it compatible with low-voltage logic circuits.
  • Lead-Free and RoHS Compliant: The DMN62D4LFB-7B is environmentally friendly, complying with the Restriction of Hazardous Substances (RoHS) directive, ensuring minimal environmental impact.
  • High Power and Current Handling: This MOSFET can handle a continuous drain current (ID) and has a power dissipation capacity that suits various power applications.

Applications

The DMN62D4LFB-7B is versatile and can be used in numerous electronic applications. Its typical uses include:

  • Power management circuits
  • DC/DC converters
  • Battery-powered devices
  • Load/switch applications
  • Motor control systems
  • Portable electronics

Reliability and Quality

Diodes Incorporated is known for its commitment to quality, and the DMN62D4LFB-7B is no exception. It is built with high standards, ensuring that it performs reliably over its lifetime. The device is also characterized by its thermal stability, providing consistent performance even under varying temperature conditions.

In summary, the DMN62D4LFB-7B from Diodes Incorporated is a robust and efficient solution for designers looking to optimize their electronic designs with a high-quality N-Channel MOSFET. Its low on-resistance, high-speed switching, and compliance with environmental standards make it a smart choice for forward-thinking electronic applications.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
805+ $0.0622 $50.0710
1,960+ $0.0511 $100.1560
3,035+ $0.0495 $150.2325
4,180+ $0.0479 $200.2220
5,400+ $0.0463 $250.0200
7,230+ $0.0415 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 154,526 pieces
MOQ: 805 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess