EN
  • EN
  • DE

TL1451ACNSRG4

Part No TL1451ACNSRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SUAL PULSE-WIDTH-MODULATION CONTROL CIRCUITS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268061-TL1451ACNSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL1451ACNSRG4 CAD Model

Description

Overview of Texas Instruments TL1451ACNSRG4

The Texas Instruments TL1451ACNSRG4 is a dual-output Pulse Width Modulation (PWM) controller designed to support a wide range of power supply applications. This versatile component is a key part of any system requiring efficient power management and is particularly suited for applications such as switched-mode power supplies, power converters, and motor controllers.

Key Features

  • Adjustable Outputs: The TL1451ACNSRG4 offers two adjustable outputs, allowing for precise control over the power supply's performance.
  • Wide Voltage Range: It operates on a wide input voltage range, making it compatible with a variety of power systems.
  • High-Frequency Operation: With the ability to operate at high frequencies, the TL1451ACNSRG4 can improve power supply efficiency and reduce the size of power components.
  • Integrated Error Amplifier: The inclusion of an integrated error amplifier simplifies the feedback loop design, enhancing the stability and reliability of the power supply.
  • Under-Voltage Lockout (UVLO): This feature ensures that the controller remains off until the supply voltage reaches a safe operating level.
  • Soft-Start Functionality: The soft-start feature limits inrush current during startup, which protects the device and extends its lifespan.

Applications

The TL1451ACNSRG4 is suitable for a broad range of applications, including:

  • DC to DC converters
  • AC to DC power supplies
  • Offline power supplies
  • Telecommunication equipment
  • Industrial control systems

Product Specifications

The TL1451ACNSRG4 is housed in a 16-pin plastic small-outline package (NSOP) and is characterized for operation from 0°C to 70°C. Its robust design ensures reliable operation even in demanding environments, making it an ideal choice for industrial and commercial power supply designs.

For detailed information, reference the Texas Instruments datasheets and product guides to ensure proper integration of the TL1451ACNSRG4 into your power supply design. With its advanced features and flexible operation, this PWM controller is an excellent choice for designers looking to enhance the efficiency and performance of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2509 $56.2545
11+ $9.2316 $101.5476
17+ $8.9431 $152.0327
24+ $8.6546 $207.7104
30+ $8.3661 $250.9830
40+ $7.5006 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,250 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess