EN
  • EN
  • DE

CN5020-700BG564-SCP-G

Part No CN5020-700BG564-SCP-G
Manufacturer Cavium
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cavium
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820840-CN5020-700BG564-SCP-G
Ultra Librarian 3D Model Ultra Librarian CN5020-700BG564-SCP-G CAD Model

Description

The CN5020-700BG564-SCP-G is a multi-core processor from Cavium Networks (now Marvell). It belongs to the Octeon Plus family and is designed for a range of networking and security applications. The processor features multiple MIPS64 cores, along with a rich set of integrated hardware accelerators for packet processing, security, and deep packet inspection.

Applications:

  • Networking Appliances: Used in routers, switches, and firewalls to accelerate packet processing and security functions.
  • Security Gateways: Provides hardware-accelerated encryption and decryption for secure communication.
  • Wireless Base Stations: Enables efficient processing of wireless traffic in cellular base stations.
  • Storage Controllers: Accelerates storage I/O operations and provides data protection features.
  • Cloud Computing: Powers cloud servers and virtualized environments.

Features:

  • Multi-Core MIPS64 Architecture: Features multiple MIPS64 cores for parallel processing.
  • Integrated Hardware Accelerators: Includes hardware accelerators for packet processing, cryptography, and deep packet inspection.
  • High-Speed Interfaces: Supports various high-speed interfaces, such as Gigabit Ethernet, PCI Express, and USB.
  • Memory Controller: Integrates a memory controller for high-bandwidth memory access.
  • Security Features: Provides hardware-based security features, such as encryption, decryption, and secure boot.

Benefits:

  • High Performance: Delivers high performance for demanding networking and security applications.
  • Hardware Acceleration: Offloads computationally intensive tasks to hardware accelerators, freeing up CPU resources.
  • Scalability: Supports a wide range of applications and can be scaled to meet changing requirements.
  • Security: Provides hardware-based security features to protect against threats.
  • Power Efficiency: Optimizes power consumption for energy-efficient operation.

Additional Details:

The CN5020-700BG564-SCP-G is typically used in systems requiring high throughput and low latency. The integrated hardware accelerators significantly improve performance for common networking and security tasks, reducing the load on the CPU and improving overall system efficiency.

The 'BG564' likely refers to the package type (Ball Grid Array with 564 pins). The 'SCP' likely stands for Secure Control Processor or similar, indicating security features. The 'G' probably designates it as a production grade component.

This processor is a robust solution for applications requiring high performance, security, and scalability in network and security appliances.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $324.6269 $324.6269
2+ $291.0448 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess