EN
  • EN
  • DE

CN5230-700BG729-SCP-Y-G

Part No CN5230-700BG729-SCP-Y-G
Manufacturer Cavium
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cavium
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820845-CN5230-700BG729-SCP-Y-G
Ultra Librarian 3D Model Ultra Librarian CN5230-700BG729-SCP-Y-G CAD Model

Description

The CN5230-700BG729-SCP-Y-G is a multi-core processor from Cavium's Octeon CN5230 family, designed for advanced networking and security applications. It is engineered to deliver high throughput and low latency, making it suitable for demanding network environments. This processor features multiple MIPS64 cores, along with hardware acceleration for common networking tasks and security protocols.

Applications:

  • Network Security Appliances: Firewalls, intrusion detection systems (IDS), and intrusion prevention systems (IPS).
  • WAN Optimization Appliances: Accelerating and optimizing wide area network traffic.
  • Wireless LAN Controllers: Managing and securing wireless networks in enterprise environments.
  • Service Provider Edge Routers: Providing advanced services at the network edge.

Features:

  • Multi-core MIPS64 architecture: Enhances parallel processing capabilities for improved performance.
  • Hardware acceleration engines: Offloads CPU intensive tasks such as packet processing and encryption.
  • Integrated security features: Supports IPsec, SSL/TLS, and other security protocols.
  • Extensive I/O interfaces: Provides connectivity options for Gigabit Ethernet, PCI Express, and other peripherals.
  • Low power consumption: Enables energy-efficient operation in embedded systems.

Benefits:

  • Improved network performance: Accelerates packet processing and reduces latency in network applications.
  • Enhanced security: Protects against network threats and ensures data confidentiality.
  • Reduced power consumption: Lowers operating costs and extends battery life in portable devices.
  • Simplified development: Provides a comprehensive software development kit (SDK) for application development.
  • Increased scalability: Supports a wide range of network configurations and traffic volumes.

Additional Details:

The CN5230-700BG729-SCP-Y-G operates at a clock speed of 700 MHz. The processor features a sophisticated architecture that allows for high levels of parallelism. It also features support for virtualization and quality of service (QoS) management. Cavium provides extensive software support for the Octeon CN5230 family, including drivers, libraries, and example applications. The CN5230 family is known for its reliability and is often used in mission-critical networking and security applications.

You May Also Be Interested in

Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Digi International
6355-SR16 LTE ROUTER; 5 PORT GIG / 4G/3G EDGE, EV-DO, GPRS, GSM, HSPA+, LTE, UMTS Router AT&T, Sprint, Verizon Ethernet, USB
Need more? Email Us
Red Lion Controls
FULL ROUTER CAPABILITY, SIXVIEW / 4G LTE Router AT&T Ethernet, RS-232
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Digi International
DIGI IX20 GLB CAT-4 + ACCESSORIE / 4G EDGE, GPRS, LTE Router Ethernet, RJ-45, RS-232
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3550 $58.8750
60+ $1.9323 $115.9380
93+ $1.8723 $174.1239
128+ $1.8110 $231.8080
165+ $1.7510 $288.9150
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess