EN
  • EN
  • DE

IX20-0AG4

Part No IX20-0AG4
Manufacturer Digi International
Catalog Miscellaneous
Description DIGI IX20 GLB CAT-4 + ACCESSORIE  /  4G EDGE, GPRS, LTE Router Ethernet, RJ-45, RS-232
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Networking Solutions>Gateways, Routers
Mfr Digi
Series DIGI IX20
Package Box
Function Router
Modulation or Protocol EDGE, GPRS, LTE
Frequency 850MHz, 900MHz, 1.8GHz, 1.9GHz
Applications General Purpose
Interface Ethernet, RJ-45, RS-232
Power - Output 6W
Data Rate (Max) 100Mbps
Voltage - Supply 9 ~ 30VDC
Base Product Number IX20-0
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0020
Other Names 602-IX20-0AG4
Standard Package 1
Win Source Part Number 1210118-IX20-0AG4
Ultra Librarian 3D Model Ultra Librarian IX20-0AG4 CAD Model

Description

The DIGI IX20 Router is a versatile networking solution that offers reliable and secure connectivity for general-purpose applications.

  • Package Design: Box
  • Frequency Range: 850MHz, 900MHz, 1.8GHz, and 1.9GHz
  • Interfaces: Ethernet, RJ-45, and RS-232
  • Maximum Data Rate: 100Mbps
  • Modulation Protocols: EDGE, GPRS, and LTE
  • Power Output: 6W
  • Voltage Supply: 9 ~ 30VDC
  • ECCN: 5A992C
  • Ideal for: Networking solutions such as gateways and routers

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess