EN
  • EN
  • DE

2SC3588-Z-T1-AZ

Part No 2SC3588-Z-T1-AZ
Manufacturer CEL
Catalog RF Transistors (BJT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer CEL
Win Source Part Number 155880-2SC3588-Z-T1-AZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC3588-Z-T1-AZ CAD Model

Description

Features and Benefits of 2SC3588-Z-T1-AZ

The 2SC3588-Z-T1-AZ is a high-performance NPN bipolar junction transistor (BJT) widely used in various electronic applications. This device is renowned for its fast switching speed, good current handling capabilities, and high gain performance, making it ideal for both amplification and switching tasks.

  • High Gain: The 2SC3588-Z-T1-AZ offers a high current gain, which is essential for amplification purposes.
  • Fast Switching Speed: This transistor operates efficiently at high frequencies, providing excellent switching speeds that are vital in high-speed applications.
  • Robust Construction: Designed to withstand industrial environments, it offers reliable performance under stress, ensuring long-term durability.
  • Power Efficiency: With its strong current handling capability, it optimizes power usage, making it suitable for battery-powered devices.

Applications and Projects

The versatility of the 2SC3588-Z-T1-AZ allows it to be used in a multitude of applications and projects. Here are some typical uses:

  • Audio Amplifiers: Ideal for driving speakers with clear sound output due to its high gain.
  • Switching Circuits: Frequently used in various switching applications because of its fast response time.
  • Signal Processing: Used in electronic devices that require precise signal management.
  • Power Supply Inverters: Can be a vital component in DC-AC inverters where efficient power transfer is crucial.
  • RF Amplification: Suitable for RF applications needing high-frequency operation.

Additional Details

When incorporating the 2SC3588-Z-T1-AZ into your design, keep in mind its durable construction, which supports operation in a range of environmental conditions. Additionally, its compact form factor allows for integration into space-constrained applications. Whether improving audio quality or enhancing a circuit's switch response, this transistor provides reliability and efficiency.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess