EN
  • EN
  • DE

PS2565L2-1-E3

Part No PS2565L2-1-E3
Manufacturer CEL
Catalog Optoisolators - Transistor, Photovoltaic Output
Description HIGH ISOLATION VOLTAGE AC INPUT RESPONSE TYPE MULTI PHOTOCOUPLER SERIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer CEL
Win Source Part Number 352105-PS2565L2-1-E3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS2565L2-1-E3 CAD Model

Description

The PS2565L2-1-E3 is a dual-channel, high-speed optocoupler manufactured by CEL, utilizing Renesas technology. This optocoupler is designed for applications that require high-speed data transmission and electrical isolation between circuits. It uses an LED and a photodiode-transistor combination to achieve fast switching speeds and excellent noise immunity.

Applications:

  • High-Speed Data Communication: Isolates data lines in high-speed communication interfaces, such as RS-485 and Ethernet.
  • Digital Logic Isolation: Provides electrical isolation for digital logic circuits, protecting microcontrollers and other sensitive components.
  • Switching Power Supplies: Isolates control signals in switching power supplies, enabling safe and efficient operation.
  • Motor Control: Isolates control signals in motor drives and inverters, ensuring reliable operation in noisy environments.
  • Industrial Automation: Used in programmable logic controllers (PLCs) and other industrial control systems to isolate input and output signals.

Features:

  • Dual-Channel Configuration: Integrates two independent optocoupler channels in a single package.
  • High-Speed Operation: Designed for fast data transmission rates, typically up to several Mbps.
  • High Isolation Voltage: Provides a high level of electrical isolation (typically 5000 Vrms) between input and output.
  • Compact Package: Designed for space-saving applications on printed circuit boards.
  • High Common-Mode Transient Immunity (CMTI): Offers excellent immunity to noise and transient voltages.
  • Pb-Free Construction: Complies with RoHS directives for environmental protection.

Benefits:

  • Fast Data Transmission: Enables high-speed data communication with electrical isolation.
  • Improved System Safety: Protects circuits and personnel from high voltages and electrical noise.
  • Enhanced Reliability: High CMTI ensures stable operation in noisy environments.
  • Space Saving: Dual-channel configuration saves board space compared to using two single-channel optocouplers.
  • Simplified Design: Provides a convenient solution for isolating multiple signals.
  • Environmental Compliance: Pb-free construction meets environmental regulations.

Additional Details:

The PS2565L2-1-E3 is optimized for high-speed switching and low propagation delay. The forward current (IF) and collector-emitter voltage (VCEO) are designed to be compatible with standard logic levels. The operating temperature range is typically between -55°C and +100°C. Refer to the CEL/Renesas datasheet for detailed electrical specifications and application guidelines.

You May Also Be Interested in

Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1750
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3014 $61.8084
14+ $8.4523 $118.3322
22+ $8.1878 $180.1316
30+ $7.9245 $237.7350
38+ $7.6600 $291.0800
51+ $6.8676 $350.2476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess