EN
  • EN
  • DE

PS2581AL1VH

Part No PS2581AL1VH
Manufacturer CEL
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer CEL
Win Source Part Number 352114-PS2581AL1VH
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2581AL1VH CAD Model

Description

The PS2581AL1VH is a high-isolation, compact optocoupler manufactured by CEL (California Eastern Laboratories), which represents Renesas Electronics. This device is designed to provide galvanic isolation in a small package with low input current requirements.

Applications

  • AC Servo Motor Control: Provides isolation between the control circuit and the power stage of AC servo motors.
  • Inverter Control: Used in inverters for isolating the control signals from the high-voltage power circuits.
  • Switching Power Supplies: Offers isolation between the primary and secondary sides of switching power supplies.
  • Factory Automation Equipment: Provides isolation in industrial automation systems to protect control circuits.
  • PLC (Programmable Logic Controller) Interfaces: Used to isolate input/output signals in PLCs, enhancing system reliability.

Features

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output.
  • Low Input Current: Allows for direct drive from low-power logic circuits, minimizing power consumption.
  • Small Outline Package (SOP): Enables compact designs, saving valuable board space.
  • High Collector-Emitter Voltage: Supports a wide range of operating voltages and applications.
  • RoHS Compliant: Meets environmental standards for lead-free construction.

Benefits

  • Enhanced Safety: The high isolation voltage protects personnel and equipment from hazardous voltages.
  • Reduced Power Consumption: The low input current minimizes energy usage, making it suitable for energy-efficient designs.
  • Compact Design: The small outline package allows for high-density board layouts.
  • Improved Reliability: Provides reliable signal transfer with minimal distortion and noise.
  • Environmental Responsibility: RoHS compliance ensures the product meets environmental regulations.

Additional Details

The PS2581AL1VH typically includes an infrared LED and a phototransistor, providing optical coupling. Key specifications include current transfer ratio (CTR), isolation voltage, and switching speed. The 'VH' suffix might indicate specific voltage handling or testing characteristics. Always refer to the manufacturer's datasheet for precise electrical characteristics, application notes, and safety precautions.

You May Also Be Interested in

Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911
Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess